EN
  • EN
  • DE

SN74ALVCHR16601

Part No SN74ALVCHR16601
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253928-SN74ALVCHR16601
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVCHR16601 CAD Model

Description

SN74ALVCHR16601 Universal Bus Transceiver

The SN74ALVCHR16601 from Texas Instruments is a high-performance, 18-bit universal bus transceiver that is part of the advanced low-voltage CMOS (ALVC) family. This device is designed to facilitate bidirectional communication between two buses of 18-bit width. The ALVC technology ensures low drive and low hold times, making this transceiver ideal for operating with low-voltage and high-speed requirements.

The SN74ALVCHR16601 features separate input and output pins for each bus, which allows for truly bidirectional communication. It is equipped with both 3-state outputs and bus-hold on data inputs, which eliminates the need for external pull-up or pull-down resistors and helps to prevent floating inputs. This feature is particularly useful in multiplexed bus applications where output enable signals are not guaranteed to switch synchronously with data changes.

With a wide voltage range of 2.3V to 3.6V, the SN74ALVCHR16601 is versatile for interfacing between systems operating at different voltage levels. This range also allows for low-voltage operation, which is critical for power-sensitive applications. The device operates at a high speed, with a typical tpd (propagation delay time) of 2.9 ns, ensuring fast data transfer between buses.

The SN74ALVCHR16601 is available in a 56-pin SSOP (Shrink Small-Outline Package) that is optimized for reduced space on PCBs. The pinout is designed to match the byte-wide configurations of the 16-bit standard, which simplifies the layout process and reduces the risk of cross-talk. It also supports live insertion and withdrawal, minimizing system downtime during maintenance or upgrades.

With its robust design and advanced features, the SN74ALVCHR16601 is suitable for a wide range of applications, including telecommunications, computing, and networking systems. Its high-speed data transfer capabilities and low-power consumption make it a reliable and efficient choice for modern electronic systems.

To ensure reliable operation, the SN74ALVCHR16601 also includes over-voltage tolerant inputs, which can handle input signals up to 5.5V, even when the device is powered off. This protects the device from potential damage caused by voltage spikes or incorrect power sequencing.

Overall, the SN74ALVCHR16601 is a testament to Texas Instruments' commitment to providing innovative and high-quality components for the electronics industry.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3284 $51.2248
53+ $1.9105 $101.2565
82+ $1.8508 $151.7656
112+ $1.7911 $200.6032
145+ $1.7314 $251.0530
194+ $1.5523 $301.1462
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess