EN
  • EN
  • DE

SN74ALVCH374PWR

Part No SN74ALVCH374PWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL POSITIVE EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 3.6ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Iq) 10μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Family Part Number 74ALVCH374
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253926-SN74ALVCH374PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH374PWR CAD Model

Description

Product Overview: SN74ALVCH374PWR by Texas Instruments

The SN74ALVCH374PWR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit (IC) designed and manufactured by Texas Instruments (TI). It is a part of the advanced low-voltage CMOS (ALVC) family, which is renowned for its low-power consumption and high-speed operation. This particular IC is designed to be used in applications where the need for speed, low power, and reliability are paramount.

Key Features

  • Logic Type: D-Type Flip-Flop - This logic type ensures that the output is stable and changes only at the edge of the clock signal, making it suitable for reliable data storage and transfer applications.
  • Number of Channels: 8 - The octal configuration allows for eight individual flip-flops in a single package, providing compact and efficient data handling.
  • Output Type: 3-State - The outputs can be put in a high impedance state, allowing for bus-oriented applications.
  • Propagation Delay Time: The device features a fast propagation delay, ensuring quick response times in high-speed systems.
  • Operating Voltage Range: 2.3V to 3.6V - This wide operating voltage range makes the IC versatile for various applications, from battery-operated devices to industrial systems.
  • Package / Case: TSSOP-20 - The thin shrink small outline package (TSSOP) offers a space-saving solution, ideal for compact PCB layouts.

Applications

The SN74ALVCH374PWR is suitable for a broad array of applications, including:

  • Memory storage and retrieval systems
  • Data communication and networking
  • Industrial control systems
  • Portable electronics
  • High-speed data processing

Quality and Reliability

As with all Texas Instruments products, the SN74ALVCH374PWR is designed to meet high standards of quality and reliability. It is RoHS compliant and is designed to withstand the rigors of both commercial and industrial operating environments. TI provides comprehensive technical support and documentation, ensuring ease of integration and peace of mind for designers and engineers.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7243 $50.7010
170+ $0.5943 $101.0310
265+ $0.5757 $152.5605
360+ $0.5572 $200.5920
465+ $0.5386 $250.4490
625+ $0.4829 $301.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess