EN
  • EN
  • DE

SN74ALVCH16825DGGR

Part No SN74ALVCH16825DGGR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Member of the Texas Instruments Widebus | IC BUF NON-INVERT 3.6V 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74ALVCH16825
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1253907-SN74ALVCH16825DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16825DGGR CAD Model

Description

The SN74ALVCH16825DGGR is a high-speed, low-voltage 18-bit universal bus driver with 3-state outputs designed by Texas Instruments. This integrated circuit is part of the ALVCH series, which is known for its advanced performance in bus interface applications where speed, low power, and low noise are essential.

Key Features

  • Technology: The device is built using BiCMOS technology which offers the speed of CMOS with the drive capability of bipolar transistors.
  • Bus Hold Data Inputs: It comes with bus hold on data inputs to eliminate the need for external pull-up/pull-down resistors, simplifying the design and reducing component count.
  • Voltage Range: The SN74ALVCH16825DGGR operates at a 2.5V to 3.6V VCC supply voltage, making it suitable for interfacing with low-voltage processors and logic.
  • Drive Capability: This device can drive up to -24 mA at the outputs, ensuring strong signal transmission over bus lines.
  • Speed: It is characterized for operation from -40°C to 85°C, with a maximum clock frequency and fast edge rates for high-performance data transmission.
  • Package: The product is available in a 56-pin TSSOP (DGGR) package, which is ideal for space-constrained applications.

Applications

The SN74ALVCH16825DGGR is versatile and can be used in a variety of applications, including:

  • Bus interface/transceiver for memory, data processing, and communication devices.
  • Backplane driving where signal integrity and speed are critical.
  • High-speed signal buffering and driving for computing and telecom systems.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74ALVCH16825DGGR is no exception. It is designed to meet the stringent requirements of the industrial market segment, ensuring a reliable performance in a wide range of environmental conditions.

Ordering and Packaging

This product is available for order in tape and reel packaging, facilitating easy integration into automated PCB assembly processes. The part number to order this product is SN74ALVCH16825DGGR.

You May Also Be Interested in

Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7039 $51.1170
75+ $1.3981 $104.8575
115+ $1.3544 $155.7560
155+ $1.3107 $203.1585
200+ $1.2671 $253.4200
265+ $1.1360 $301.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess