EN
  • EN
  • DE

SN74ALVCH16721DGVR

Part No SN74ALVCH16721DGVR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 20BIT 56TVSOP / Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-TFSOP (0.173", 4.40mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 20
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 4.3ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-TVSOP
Package / Case 56-TFSOP (0.173", 4.40mm Width)
Base Product Number SN74ALVCH
Other Names -74ALVCH16721DGVRE4,-296-5245-1,-296-5245-1,-74ALVCH16721DGVRG4,-SN74ALVCH16721DGVRR,-74ALVCH16721DGVRE4R,TEXTISSN74ALVCH16721DGVR,296-5245-6,296-5245-1,-74ALVCH16721DGVRG4R,296-5245-2,2156-SN74ALVCH16721DGVR-TITR,2156-SN74ALVCH16721DGVR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258607-SN74ALVCH16721DGVR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16721DGVR CAD Model

Description

The SN74ALVCH16721DGVR from Texas Instruments is a high-performance, 20-bit universal bus driver that comes in a compact TVSOP (Thin Very Small Outline Package) form factor. This integrated circuit is part of the ALVCH series, designed to operate with a 1.65 to 3.6 V VCC supply. It is particularly suitable for driving bus lines or buffer memory address registers due to its high drive and low output impedance.

Key Features:

  • Wide Operating Voltage Range: The device is designed to accommodate a broad range of power supplies, with a voltage range of 1.65V to 3.6V, making it versatile for various applications.
  • High-Speed Operation: It is capable of supporting high-speed data transfer, which is essential for modern high-performance computing and data communication systems.
  • Low Power Consumption: The SN74ALVCH16721DGVR is optimized for low power consumption, which is critical for battery-powered and energy-efficient designs.
  • Bus Hold: The device features a bus hold function which helps in retaining the last known state even when the input is disconnected, thus preventing floating inputs.
  • Flow-Through Architecture: The design optimizes the PCB layout, facilitating easier routing and reduced signal distortion.

Applications:

The SN74ALVCH16721DGVR is ideal for a wide range of applications including:

  • Memory buffering and driving
  • Bus interfacing in servers and networking equipment
  • Signal gating
  • Data communication systems
  • High-performance computing

Technical Specifications:

Parameter Value
Package Type TVSOP
Operating Temperature Range -40°C to 85°C
Output Type 3-State
Number of Pins 56

The SN74ALVCH16721DGVR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its robust feature set and versatile applications make it a go-to solution for engineers and designers looking to implement efficient and high-speed data transfer within their systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7357 $52.0710
75+ $1.4242 $106.8150
110+ $1.3797 $151.7670
150+ $1.3352 $200.2800
195+ $1.2907 $251.6865
260+ $1.1572 $300.8720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess