EN
  • EN
  • DE

SN74ALVCH16344DGGR

Part No SN74ALVCH16344DGGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC ADDRESS DVR 1-4BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Address Driver
Number of Elements 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 1099416-SN74ALVCH16344DGGR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH16344DGGR CAD Model

Description

SN74ALVCH16344DGGR - 16-Bit Buffer and Line Driver from Texas Instruments

The SN74ALVCH16344DGGR is a high-performance, 16-bit buffer and line driver designed to address the requirements of high-speed signal transmission while maintaining low power consumption. Manufactured by Texas Instruments, this component is part of their advanced CMOS logic family, offering a seamless interface between 3.3V and 5V systems.

Key Features

  • Operational Voltage Range: This device operates at a nominal voltage of 2.5V to 3.6V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • High Drive: The SN74ALVCH16344DGGR provides high-drive outputs (-24mA IOH, 24mA IOL) which are crucial for driving high capacitive loads or low-impedance backplanes.
  • Bus Hold Data Inputs: The inputs feature a bus-hold circuitry that eliminates the need for external pull-up/pull-down resistors, simplifying board design and reducing board space.
  • Edge-Rate Control: It comes with controlled edge rates that significantly reduce noise generation, which is a common issue in high-speed applications.

Performance and Quality

Designed for high-speed operation, the SN74ALVCH16344DGGR is capable of transferring data at speeds that are suitable for the demands of modern digital systems. The device is built for robust performance and is characterized for operation from -40°C to 85°C, ensuring reliability across various environmental conditions.

Applications

With its versatile features, the SN74ALVCH16344DGGR is ideal for a range of applications including:

  • Bus Interface/Buffering
  • Data Transmission for Servers
  • Signal Distribution
  • Memory Driver
  • Backplane Driving

Packaging and Footprint

The device is available in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, identified by the orderable part number suffix DGGR. This package is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.

Overall, the SN74ALVCH16344DGGR from Texas Instruments stands out as a reliable and efficient solution for system designers looking to optimize signal integrity and power efficiency in their high-speed digital interfaces.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9497 $54.4467
25+ $4.0613 $101.5325
39+ $3.9344 $153.4416
53+ $3.8075 $201.7975
68+ $3.6806 $250.2808
91+ $3.2998 $300.2818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess