EN
  • EN
  • DE

SN74ALVCH162721DLR

Part No SN74ALVCH162721DLR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 20BIT 56SSOP / Flip Flop 1 Element D-Type 20 Bit Positive Edge 56-BSSOP (0.295", 7.50mm Width)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74ALVCH
Package Tape & Reel
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 20
Clock Frequency 150 MHz
Max Propagation Delay @ V, Max CL 5.3ns @ 3.3V, 30pF
Trigger Type Positive Edge
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Iq) 40 µA
Input Capacitance 3.5 pF
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Supplier Device Package 56-SSOP
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Base Product Number 74ALVCH162721
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -74ALVCH162721DLRG4-NDR,296-5204-2-NDR,TEXTISSN74ALVCH162721DLR,296-5204-2,-296-5204-1-ND,296-5204-1,296-5204-1-NDR,-296-5204-1,-SN74ALVCH162721DLR-NDR,74ALVCH162721DLRG4,296-5204-6,-74ALVCH162721DLRG4,74ALVCH162721DLRG4-ND,2156-SN74ALVCH162721DLR
Standard Package 1,000
Win Source Part Number 1094881-SN74ALVCH162721DLR
Ultra Librarian 3D Model Ultra Librarian SN74ALVCH162721DLR CAD Model

Description

The SN74ALVCH162721DLR is a high-performance, 20-bit universal bus driver from Texas Instruments, designed with the advanced user in mind. This integrated circuit is part of the ALVCH series, which is known for its low-voltage operation and high-speed interface technology. The SN74ALVCH162721DLR is specifically engineered to address the needs of memory-driving applications and data bus interface solutions where signal integrity and speed are crucial.

Key Features:

  • Low-Voltage Operation: This device operates at 2.5V to 3.6V, making it suitable for interfacing with low-voltage logic without needing level shifters.
  • High-Speed Data Transfer: With a maximum data rate that ensures quick and efficient data transmission, this bus driver is ideal for high-speed applications.
  • Bus-Hold Data Inputs: The inputs have a bus-hold feature that eliminates the need for external pull-up/pull-down resistors, simplifying design and saving board space.
  • Flow-Through Architecture: This design feature optimizes the PCB layout and reduces signal skew, which is critical for maintaining data integrity at high speeds.
  • Power-Down High-Impedance State: The outputs can be placed in a high-impedance state to prevent back-driving of the outputs when the device is powered down.
  • Edge-Rate Control: This feature minimizes signal overshoot and undershoot without the need for external termination resistors.

Applications:

The SN74ALVCH162721DLR is versatile and can be used in a variety of applications, including:

  • Memory Interface Circuits
  • Data Communication Systems
  • Bus Interface Devices
  • High-Speed Data Acquisition Systems
  • Networking and Telecommunications Equipment

Package and Quality:

Encased in a fine-pitch TSSOP (DLR) package, the SN74ALVCH162721DLR is designed for surface-mount technology, allowing for compact and efficient designs. Texas Instruments is committed to maintaining the highest quality standards, ensuring that this product meets rigorous industry specifications for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess