The SN74ALVCH162260GRG4 is a high-performing integrated circuit (IC) designed and manufactured by Texas Instruments, a global leader in semiconductor solutions.
- Type: 12-Bit to 24-Bit Multiplexer and Demultiplexer Bus Switch with 3-State Outputs.
- Functionality: Functions both as a multiplexer and as a demultiplexer.
- Outputs: The 3-state outputs of this IC can be independently controlled.
- Technology: The IC uses advanced CMOS technology.
- Operating Voltage: Its operating voltage ranges from 1.65V to 3.6V.
- Latch-up Performance: Features latch-up performance exceeding 250 mA per JESD 17.
- ESD Protection: ESD protection exceeding JESD 22.
- Maximum tpd: Has a maximum tpd of 4.5 ns.
- Package: Comes in a TSSOP (Thin Shrink Small Outline Package) type.