EN
  • EN
  • DE

SN74ALVC3651-15PCB

Part No SN74ALVC3651-15PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 2048X36SYNC FIFO MEM 120HLQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALVC
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Size 72K (2K x 36)
Function Synchronous
Data Rate 66.7MHz
Access Time 9.5ns
Voltage - Supply 3 V ~ 3.6 V
Current - Supply (Max) 350µA
Bus Directional Bi-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 120-LQFP
Supplier Device Package 120-HLQFP (14x14)
Base Product Number 74ALVC3651
Standard Package 90 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 671187-SN74ALVC3651-15PCB
Ultra Librarian 3D Model Ultra Librarian SN74ALVC3651-15PCB CAD Model

Description

Product Overview

The SN74ALVC3651-15PCB is a high-performance integrated circuit manufactured by Texas Instruments, known for its reliability and versatility in digital applications. This particular device is part of the ALVC family, which stands for Advanced Low-Voltage CMOS. As such, it operates at a lower voltage range, making it suitable for modern low-power applications.

Key Features

  • Technology: Advanced Low-Voltage CMOS (ALVC)
  • Operating Voltage: 1.65V to 3.6V, providing compatibility with 3.3V logic levels while also supporting low-voltage operations.
  • High Drive: Capable of driving ±24-mA output drive at 3.3 V, which allows for direct drive of heavier loads.
  • Speed: Fast propagation delays, typically around 2.6 ns at 3.3V, for high-speed data processing.
  • Bus Hold: Features bus hold on data inputs to eliminate the need for external pull-up or pull-down resistors.
  • Package: Offered in a 64-pin thin quad flat pack (TQFP) that is conducive for space-saving PCB designs.

Applications

The SN74ALVC3651-15PCB is suitable for a wide range of applications due to its high-speed and low-power characteristics. It is commonly used in:

  • Telecommunications
  • Servers and Networking Equipment
  • Computers and Computer Peripherals
  • Consumer Electronics
  • Portable Devices
  • Data Management Systems

Quality and Environmental Compliance

Texas Instruments is committed to high standards of quality and environmental responsibility. The SN74ALVC3651-15PCB adheres to these standards, ensuring:

  • RoHS compliance, meaning it is free from hazardous substances.
  • Support for Texas Instruments' Green Initiative, focusing on energy efficiency and sustainable practices.

Conclusion

With its combination of low-power operation, high-speed performance, and robust environmental compliance, the SN74ALVC3651-15PCB from Texas Instruments is an excellent choice for designers looking to integrate a reliable and efficient digital interface into their electronic projects.

You May Also Be Interested in

Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 262KX18 2.5V 10NS 240BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 256K x 18/512K x 9 240-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 4K X 9 ASYNC 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 4K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess