EN
  • EN
  • DE
  • IT

TPD7S019-15DBQR

Part No TPD7S019-15DBQR
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC ESD SOLUTION 7CH 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Mixed Technology
Number of Circuits 7
Applications DVI-I, VGA Ports
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 098214-TPD7S019-15DBQR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPD7S019-15DBQR CAD Model

Description

Overview of TPD7S019-15DBQR

The TPD7S019-15DBQR from Texas Instruments is a state-of-the-art ESD protection device, meticulously engineered to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient component is an essential safeguard for maintaining the integrity and longevity of sensitive electronic systems.

Key Features

  • Advanced ESD Protection: The TPD7S019-15DBQR offers robust protection against ESD, withstanding ESD strikes up to ±15kV (IEC 61000-4-2), ensuring that your devices remain safe from sudden electrical surges.
  • Multiple Channel Integration: This device integrates seven channels of ESD clamps, making it an ideal solution for protecting multi-lane interfaces with a single component.
  • Low Capacitance: With a design focused on minimizing capacitive loading, the TPD7S019-15DBQR is perfect for preserving signal integrity in high-speed data lines, such as USB, HDMI, and other serial interfaces.
  • Wide Operating Range: It operates over a broad temperature range, ensuring reliable performance across diverse environmental conditions.
  • Compact Package: Enclosed in a small, space-saving DBQ (SSOP) package, the TPD7S019-15DBQR is suitable for high-density circuit designs where board space is at a premium.

Applications

The TPD7S019-15DBQR is versatile and can be employed in a variety of applications, including:

  • Portable Electronics
  • Consumer Electronics
  • Computing Devices
  • Networking Equipment
  • Telecommunication Systems

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability. The TPD7S019-15DBQR is no exception, manufactured to meet the highest industry standards, ensuring that it not only meets but exceeds the performance requirements of the most demanding electronic systems.

Conclusion

In summary, the TPD7S019-15DBQR from Texas Instruments is a highly reliable and efficient solution for protecting sensitive electronic interfaces from the perils of ESD and other transient voltage events. Its multi-channel capability, low capacitance, and compact form factor make it an excellent choice for designers looking to enhance the durability and performance of their products.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 42V 0805
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2974 $50.5580
410+ $0.2440 $100.0400
635+ $0.2364 $150.1140
875+ $0.2288 $200.2000
1,135+ $0.2212 $251.0620
1,515+ $0.1983 $300.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess