EN
  • EN
  • DE

SN74ALVC244NSR

Part No SN74ALVC244NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 20SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SO
Manufacturer Texas Instruments
Series 74ALVC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.209", 5.30mm Width)
Case / Package 20-SO
Family Name 74ALVC244
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-12863-2, -SN74ALVC244NSRE4, 296-12863-1, SN74ALVC244NSRG4, -SN74ALVC244NSR-NDR, -SN74ALVC244NSRE4-NDR, -SN74ALVC244NSRG4, -296-12863-1-ND, 296-12863-6, SN74ALVC244NSRG4-ND, -296-12863-1, -SN74ALVC244NSRG4-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896476-SN74ALVC244NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALVC244NSR CAD Model

Description

The SN74ALVC244NSR from Texas Instruments is a robust, high-performance octal buffer/line driver designed to ensure signal integrity in a variety of digital applications. It operates from a 1.65V to 3.6V VCC supply, making it suitable for interfacing with low-voltage microprocessors and logic controllers in today's advanced electronic systems.

Key Features

  • Octal Bus Interface: With eight independent buffer/line drivers, the SN74ALVC244NSR can manage eight separate input-output lines, providing versatility in bus-oriented applications.
  • 3-State Outputs: The device features 3-state outputs which can be put in a high-impedance state, effectively disconnecting the output from the circuit. This is particularly useful in shared-bus configurations and prevents bus contention.
  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 1.65V to 3.6V, accommodating various logic levels and providing design flexibility.
  • High Drive: The SN74ALVC244NSR can provide high drive current, up to ±24 mA at the outputs, allowing the device to drive heavier loads with ease.
  • Low Power Consumption: This buffer/line driver is optimized for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Edge-Rate Control: The device incorporates edge-rate control circuitry that significantly reduces noise generation by controlling the output transition times.

Applications

The SN74ALVC244NSR is widely used in a variety of digital systems, including:

  • Bus drivers in microprocessor or microcontroller-based systems
  • Memory address drivers
  • Data transmission and reception in communication systems
  • Peripheral driving for high-current applications

Package and Quality

The device is available in a SOP (Small Outline Package) NS reel, ensuring compactness and ease of integration into surface-mounted technology (SMT) processes. As with all Texas Instruments products, the SN74ALVC244NSR is manufactured to high standards, ensuring reliability and performance in demanding environments.

Conclusion

For designers and engineers looking for a reliable solution to interface and drive high-speed digital signals, the SN74ALVC244NSR from Texas Instruments offers a perfect blend of performance, power efficiency, and versatility. Its robust design and advanced features make it an essential component in modern electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8159 $53.0335
150+ $0.6695 $100.4250
235+ $0.6486 $152.4210
320+ $0.6276 $200.8320
415+ $0.6067 $251.7805
555+ $0.5440 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess