EN
  • EN
  • DE

SN74ALVC14D

Part No SN74ALVC14D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX SCH-TRIG 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVC
Packaging Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Schmitt Trigger
Operating Supply Voltage 2.3 V ~ 3.6 V
Maximum Quiescent Current 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.35 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 3.4ns @ 3.3V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 765226-SN74ALVC14D
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVC14
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74ALVC14D CAD Model

Description

SN74ALVC14D Hex Schmitt-Trigger Inverters

The SN74ALVC14D from Texas Instruments is a high-performance, hex inverter chip featuring Schmitt-trigger inputs. Designed to operate with a power supply ranging from 2.3V to 3.6V, this device is particularly suitable for low-voltage and battery-powered applications where low power consumption and high speed are essential.

Key Features:

  • Logic Type: Hex Schmitt-Trigger Inverters
  • Operating Voltage: 2.3V to 3.6V, accommodating the needs of modern low-voltage systems.
  • High Speed: Propagation delay times as low as 2.9 ns (typical), ensuring swift signal processing for high-speed applications.
  • Drive Capability: Capable of driving up to ±24-mA at the output, suitable for driving heavier loads.
  • ESD Protection: Features on-chip ESD protection circuits to prevent damage from electrostatic discharges, enhancing the chip's reliability and longevity.
  • Package: Available in a SOIC-14 (D) package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Operational over the industrial temperature range of -40°C to 85°C, making it versatile for various environmental conditions.

Applications:

The SN74ALVC14D is designed for a wide range of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free power-up/power-down circuits
  • Communication systems
  • Portable and battery-powered electronics

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SN74ALVC14D is no exception, as it is manufactured to the highest industry standards, ensuring consistent performance and durability across all applications. Customers can trust in the robustness and longevity of this inverter chip.

Support and Resources:

For additional information, technical support, and resources, Texas Instruments provides a comprehensive set of tools including datasheets, application notes, and design simulations to assist in the integration and application of the SN74ALVC14D in your projects.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess