The SN74ALVC08NSRG4 is a high-performance, quadruple 2-input positive-AND gate integrated circuit from Texas Instruments, designed to operate from 1.65 V to 3.6 V. This range of operation makes it suitable for interfacing with both 3.3 V and 2.5 V logic levels, thus providing a high degree of flexibility for various logic systems and signal compatibility.
Key Features
- Logic Type: 2-Input AND Gate
- Number of Circuits: 4
- Output Current: ±24 mA
- Voltage - Supply: 1.65 V ~ 3.6 V
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC
The device features a significant reduction in power consumption without sacrificing speed, by utilizing advanced low-voltage CMOS technology. This makes it an ideal choice for power-sensitive applications. The SN74ALVC08NSRG4 is capable of driving loads with ±24 mA at its outputs, ensuring strong signal propagation in digital circuits.
With its wide operating temperature range from -40°C to 85°C, the SN74ALVC08NSRG4 is robust and reliable for industrial applications that may be exposed to extreme conditions. Its surface-mount SOIC-14 package allows for compact placement on printed circuit boards, saving space in dense electronic assemblies.
Applications
Due to its versatile features, the SN74ALVC08NSRG4 is well-suited for a broad range of applications, including:
- Smartphones, Tablets, and Portable Electronics
- Data Communication Infrastructure
- Enterprise Systems and Servers
- Industrial Control and Automation
- Consumer Electronics
Whether you are designing a complex digital system or simply need a reliable logic gate for a basic circuit, the SN74ALVC08NSRG4 from Texas Instruments provides a high-performance solution that engineers can trust.