EN
  • EN
  • DE

SIS962A2 IA(CM02)

Part No SIS962A2 IA(CM02)
Manufacturer SIS
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SIS
Win Source Part Number 324267-SIS962A2 IA(CM02)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIS962A2 IA(CM02) CAD Model

Description

The SiS962A2 IA(CM02) is a Southbridge chipset manufactured by SiS (Silicon Integrated Systems). It serves as the input/output (I/O) controller, handling communication between the CPU (via the Northbridge) and slower peripherals. The 'A2' likely denotes a specific revision, 'IA' potentially refers to a specific feature set, and '(CM02)' could indicate a manufacturing code or specific configuration.

Applications

  • Desktop Motherboards: Integrated into desktop motherboards, providing connectivity for various peripherals.
  • Budget-Friendly Systems: Frequently used in cost-optimized PC systems.
  • Legacy Support Systems: May be found in older systems requiring IDE support.

Features

  • USB 2.0 Support: Offers multiple USB 2.0 ports for connecting high-speed peripherals.
  • IDE Controller: Includes an IDE controller to support ATA hard drives and optical drives.
  • AC'97 Audio Controller: Integrated AC'97 audio controller for sound output.
  • PCI Bus Support: Supports the PCI bus for connecting expansion cards.
  • LPC Interface: Uses the LPC (Low Pin Count) interface for communication with the Super I/O chip, handling legacy functions.
  • Integrated LAN (Optional): Some implementations might include an integrated LAN controller for network connectivity.
  • DMA and Interrupt Controllers: DMA (Direct Memory Access) and interrupt controllers handle data transfers efficiently.

Benefits

  • Fast USB Performance: Provides high-speed data transfer with USB 2.0.
  • Cost-Effective: Offers a budget-friendly solution for I/O connectivity.
  • Compatibility: Compatible with a wide range of processors and operating systems of its era.
  • Legacy Support: Supports older IDE devices for compatibility with legacy hardware.

Additional Details

The SiS962A2 IA(CM02) communicates with the Northbridge chipset using a dedicated bus. It manages interrupt requests and facilitates DMA for improved data transfer. Power consumption is generally low. Drivers are crucial for proper operation. It is most likely to be found on motherboards from the early to mid 2000s. The specifics of 'IA(CM02)' are difficult to determine without access to specific SiS documentation, but likely relate to a particular feature set or manufacturing configuration for specific OEM customers.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess