The SN74ALS996-1NT, manufactured by Texas Instruments, is a high-performance integrated circuit designed to meet the rigorous demands of complex digital systems. This device is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for its excellent balance between speed and power consumption.
Key Features
- Technology: Advanced Low-Power Schottky (ALS)
- Package: DIP (Dual In-line Package)
- Pin Count: 24 pins for versatile connectivity
- Logic Type: Registered Transceiver
- Voltage Range: 4.5V to 5.5V, ideal for 5V logic systems
- Speed: Fast propagation delay times
- Power Consumption: Low power dissipation
Applications
The SN74ALS996-1NT is suitable for a wide range of applications that require efficient bidirectional communication between data buses. Its registered transceiver functionality allows for temporary storage of data, which is essential for synchronous data transfer in systems such as:
- Microprocessor or microcontroller-based systems
- Computers and computer peripherals
- Communication equipment
- Data storage and retrieval systems
Product Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable components. The SN74ALS996-1NT is no exception, as it undergoes rigorous testing to ensure it meets industry standards for performance and longevity. This product is designed for commercial-grade applications and is backed by Texas Instruments' reputation for excellence in the field of semiconductor manufacturing.
Environmental Compliance
The SN74ALS996-1NT is designed with environmental considerations in mind. Texas Instruments strives to produce eco-friendly products by complying with international standards and regulations, ensuring that this component is suitable for use in a wide range of environmentally conscious applications.
Ordering and Packaging
When ordering the SN74ALS996-1NT, it is important to refer to the correct part number to ensure the specifications match your requirements. The device comes in a DIP package, which is known for its ease of handling and soldering onto printed circuit boards (PCBs).