EN
  • EN
  • DE

SN74ALS867ANT

Part No SN74ALS867ANT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description SYNCHRONOUS 8-BIT UP/DOWN COUNTERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 35MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1253835-SN74ALS867ANT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS867
Introduction Date November 01, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SN74ALS867ANT CAD Model

Description

SN74ALS867ANT Dual 4-Bit Binary Counters

The SN74ALS867ANT from Texas Instruments is a high-performance, dual 4-bit binary counter integrated circuit. This device is part of the advanced Schottky low-power Schottky (ALS) logic family, which is renowned for its speed and energy efficiency. The SN74ALS867ANT is specifically designed to meet the demands of high-speed counting applications.

Key Features:

  • Logic Family: ALS - Advanced Low-Power Schottky
  • Counting Sequence: Up
  • Operation Mode: Dual 4-Bit
  • Output Type: Differential
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: 0°C to 70°C
  • Package / Case: 24-DIP (0.300", 7.62mm)
  • Mounting Type: Through Hole

The SN74ALS867ANT features two individual 4-bit counters that can be used independently or connected in various configurations to create larger counters, such as an 8-bit, 12-bit, or 16-bit counter. Each 4-bit counter has a clear and a clock input, as well as outputs for the four bits. The clear input allows for the synchronous resetting of the counter, ensuring that all outputs are reset simultaneously.

With a typical propagation delay of only 11ns and a power dissipation of 1 mW per gate, the SN74ALS867ANT provides a balance of speed and power efficiency. This makes it an ideal choice for a wide range of applications, including computers, industrial control systems, and high-speed data processing equipment.

The device is packaged in a 24-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, allowing for easy integration into existing designs. The SN74ALS867ANT operates over a temperature range of 0°C to 70°C, ensuring reliable performance in most standard operating environments.

For designers and engineers looking for a reliable and efficient solution for high-speed counting applications, the SN74ALS867ANT from Texas Instruments is an excellent choice that combines performance and durability.

You May Also Be Interested in

Texas Instruments
IC DECADE COUNTER 4-BIT 16TSSOP
Lowest to $0.8732
Texas Instruments
IC BINARY COUNTER 12-BIT 16DIP
Lowest to $0.6053
Harris Corporation
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC DECADE COUNTER 10BIT 16DIP
Lowest to $0.8732
Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16DHVQFN
Lowest to $0.4270
Nexperia USA Inc.
IC BINARY COUNTER 12BIT 16DHVQFN
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess