EN
  • EN
  • DE

SN74ALS74ADRG4

Part No SN74ALS74ADRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253826-SN74ALS74ADRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74ALS74ADRG4 CAD Model

Description

SN74ALS74ADRG4 Dual Positive-Edge-Triggered D-Type Flip-Flops

The SN74ALS74ADRG4 from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit. This device is part of the Advanced Low-Power Schottky (ALS) family, featuring a combination of high speed and low power consumption which is ideal for a wide range of digital applications.

Each flip-flop has independent data (D), set (S), reset (R), and clock (CLK) inputs and outputs (Q and Q̅). The set and reset are asynchronous inputs which can be used to override the clock and immediately affect the state of the flip-flop. The device is designed to operate from a 4.5 V to 5.5 V power supply, making it compatible with most 5 V systems.

The SN74ALS74ADRG4 is characterized for operation from 0°C to 70°C, ensuring reliable performance in a standard temperature range. The device comes in a compact 14-pin SOIC package, which is suitable for space-constrained applications. Its small footprint allows for efficient use of PCB space, while still providing robust functionality.

Key features of the SN74ALS74ADRG4 include:

  • Edge-triggered D-type inputs
  • Buffered positive edge-triggered clock
  • Asynchronous set and reset inputs
  • Clear and direct overriding of the clock
  • High-impedance state during power up and power down
  • Low power consumption
  • High-speed operation
  • Compatibility with 5 V power supply
  • Wide operating temperature range
  • Compact 14-pin SOIC package

Applications for the SN74ALS74ADRG4 are diverse and include data storage, registers, clocks, counters, and as a component in various logic systems. Its reliability and performance make it a go-to choice for engineers and designers looking for a dependable flip-flop solution in their digital designs.

With its balance of speed and power efficiency, the SN74ALS74ADRG4 is a testament to Texas Instruments' commitment to providing high-quality integrated circuits for the electronics industry.

You May Also Be Interested in

Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess