Product Overview: MC74ACT273MELG
The MC74ACT273MELG is a high-performance integrated circuit from ON Semiconductor, renowned for its reliability and efficiency in digital applications. This device is part of the ACT (Advanced CMOS TTL-Compatible) family and is designed to offer the optimal combination of speed, power consumption, and noise immunity. It is commonly utilized in a variety of applications across different industries, including computing, automation, and telecommunications.
Key Features
- Logic Type: Octal D-Type Flip-Flop with Clear
- Number of Pins: 20
- Package: SOEIAJ-20
- Operating Temperature Range: -55°C to +125°C
- Supply Voltage: 4.5V to 5.5V
- Propagation Delay Time: 6ns at 5V
- High Output Current: -24mA
- Low Output Current: 24mA
Functional Description
The MC74ACT273MELG is an octal D-type flip-flop with a clear function, which means it contains eight flip-flops with a common clear input. Each flip-flop is edge-triggered and will transfer the input data to the output on the rising edge of the clock signal. The clear input is active low and, when asserted, will reset all flip-flops to a low state, regardless of clock transitions.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products, and the MC74ACT273MELG is no exception. It is manufactured under strict quality control standards and is designed to meet or exceed the demands of the most challenging electronic systems. The device is also RoHS compliant, ensuring that it meets current environmental standards for hazardous substances.
Applications
The versatility of the MC74ACT273MELG makes it suitable for a wide range of applications. It can be used for temporary storage of data, as a buffer, or for implementing memory address registers in computer systems. Its robust performance characteristics also make it ideal for use in high-speed data acquisition systems, communication controllers, and other digital logic applications requiring high-speed, low-power octal flip-flops.
Whether you're designing a new system or upgrading an existing one, the MC74ACT273MELG from ON Semiconductor is a reliable and efficient choice for your digital logic needs.