EN
  • EN
  • DE

SN74ALS679DW

Part No SN74ALS679DW
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR ADDRESS 12B 20SOIC  /  Magnitude Comparator Bit Active High Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Type Address Comparator
Number of Bits 12
Output Active High
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 2.6mA, 24mA
Max Propagation Delay @ V, Max CL 30ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Mounting SMD (SMT)
Base Product Number SN74ALS6
Other Names TEXTISSN74ALS679DW,2156-SN74ALS679DW-TI
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259088-SN74ALS679DW
Ultra Librarian 3D Model Ultra Librarian SN74ALS679DW CAD Model

Description

The SN74ALS679DW is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This particular device belongs to the ALS (Advanced Low-Power Schottky) logic family, which is well-known for combining low power consumption with high-speed operation.

Key Features

  • Logic Type: Dual 4-Bit Binary Counters
  • Supply Voltage: Typically 5V
  • Operating Temperature: 0°C to 70°C
  • Package: SOIC-24 (Wide Body)
  • Counting Sequence: Up/Down

The SN74ALS679DW is designed to be used in applications that require counting, such as digital clocks, frequency dividers, and event counters. Its up/down counting capability allows for versatile counting configurations. The device is encapsulated in a 24-pin SOIC package, providing a compact solution suitable for space-constrained applications.

Performance and Quality

With its ALS technology, the SN74ALS679DW offers a balanced performance that ensures minimal power dissipation without compromising on speed. This makes it an excellent choice for battery-operated devices and other power-sensitive applications. Texas Instruments' commitment to quality means that this IC is manufactured to the highest standards, ensuring consistent performance and longevity.

Applications

The SN74ALS679DW is versatile enough to be used in a variety of digital systems. Its primary applications include:

  • Industrial Control Systems
  • Process Counters
  • Digital Timers
  • Frequency Dividers
  • Data Acquisition Systems

In summary, the SN74ALS679DW from Texas Instruments is a robust, high-speed counter IC that is suitable for a multitude of digital counting applications. Its low power consumption and high-speed operation make it a reliable choice for designers and engineers looking to integrate a dependable counting solution into their systems.

You May Also Be Interested in

Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SOIC / Magnitude Comparator Bit Active High Output 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7224 $50.8896
10+ $10.4389 $104.3890
15+ $10.1127 $151.6905
21+ $9.7865 $205.5165
27+ $9.4603 $255.4281
36+ $8.4816 $305.3376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess