EN
  • EN
  • DE

SN74ALS646ADWR

Part No SN74ALS646ADWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Bus XCVR Single 8-CH 3-ST 24-Pin SOIC T/R / IC BUS TRANSCEIVER DUAL 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 15mA, 24mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 24-SOIC
Win Source Part Number 1099380-SN74ALS646ADWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN74ALS646
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ALS646ADWR CAD Model

Description

SN74ALS646ADWR - Texas Instruments Octal Bus Transceiver

The SN74ALS646ADWR from Texas Instruments is a high-performance octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit (IC) is part of the Advanced Low-Power Schottky (ALS) family and offers a perfect solution for driving bus lines or buffering memory address registers with its bidirectional interface.

Featuring eight bidirectional data lines, the SN74ALS646ADWR allows for easy and efficient data transfer. Each data line is equipped with 3-state outputs that provide both high-impedance and active states, ensuring compatibility with multiple bus-oriented systems. The device operates with a single 5V power supply, making it suitable for interfacing with standard TTL logic levels while providing a lower power consumption compared to many other logic families.

With a wide operating temperature range of -40°C to 85°C, the SN74ALS646ADWR is versatile for various industrial applications. It is available in a wide-body SOIC (Small Outline Integrated Circuit) package, designated by the suffix 'DW', which is ideal for space-constrained applications while still offering robustness for handling and manufacturing processes.

The SN74ALS646ADWR also features direction control and output-enable inputs that are organized to operate either as two 8-bit transceivers or one 16-bit transceiver. This flexibility allows for easy integration into various data bus configurations. Additionally, the bus-hold circuitry integrated into the device helps to retain the last active state during Tri-State or power-off conditions, which is essential for preventing floating inputs and ensuring stable operation.

Overall, the SN74ALS646ADWR transceiver from Texas Instruments is a reliable and efficient solution for facilitating communication between data buses in digital systems. Its advanced features and performance make it an excellent choice for applications in computing, telecommunication, and industrial control systems where high-speed bidirectional data transfer is required.

For detailed specifications, application notes, and further information, designers and engineers are encouraged to consult the datasheet and technical resources available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4524 $50.8340
85+ $1.1918 $101.3030
130+ $1.1545 $150.0850
180+ $1.1173 $201.1140
235+ $1.0800 $253.8000
310+ $0.9683 $300.1730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess