EN
  • EN
  • DE

SN74ALS646A-1NTG4

Part No SN74ALS646A-1NTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24DIP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number SN74ALS6
Other Names SN74ALS646A-1NTE4,SN74ALS646A-1NTE4
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259844-SN74ALS646A-1NTG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS646A-1NTG4 CAD Model

Description

Product Overview: SN74ALS646A-1NTG4

The SN74ALS646A-1NTG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This particular device is part of the Advanced Low-Power Schottky (ALS) logic family, which is renowned for its excellent balance between speed and power consumption. The SN74ALS646A-1NTG4 is specifically an octal bus transceiver and register with 3-state outputs, making it a versatile component for a wide range of digital applications.

Key Features:

  • Functionality: The device features eight D-type flip-flops that act as either a transceiver or a storage register, providing flexibility in application use.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, enabling the outputs to be in a high-impedance state, thereby preventing bus contention.
  • Direction Control: The direction of data flow is controlled by the DIR input, while the output enable (OE) input can disable the device's outputs to allow for bus sharing.
  • High-Drive Capability: With its ability to drive heavy loads, the SN74ALS646A-1NTG4 is suitable for driving bus lines in a system without the need for external drivers.
  • Low Power Consumption: As part of the ALS logic family, this device consumes less power compared to many other logic families, making it ideal for power-sensitive applications.

Applications:

The SN74ALS646A-1NTG4 is designed to be used in a variety of digital circuits where data needs to be transferred or stored. Common applications include:

  • Data buses in microprocessor or microcontroller-based systems
  • Memory switching and data storage devices
  • Peripheral drivers where bidirectional communication is required
  • Interface between different logic families or voltage levels

Quality and Reliability:

Texas Instruments is committed to delivering high-quality and reliable components. The SN74ALS646A-1NTG4 is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the industry standards for performance and longevity. Whether used in commercial, industrial, or even more demanding environments, this device is designed to perform reliably over an extended period.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for assistance in integrating the SN74ALS646A-1NTG4 into your next project.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess