EN
  • EN
  • DE

SN74ALS638ADWG4

Part No SN74ALS638ADWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 20SOIC / Transceiver, Inverting 1 Element 8 Bit per Element Open Collector, Push-Pull Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector, Push-Pull
Current - Output High, Low -, 24mA; 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS6
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259853-SN74ALS638ADWG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS638ADWG4 CAD Model

Description

Overview of SN74ALS638ADWG4

The SN74ALS638ADWG4 is a high-quality bidirectional transceiver from Texas Instruments, designed for asynchronous communication between data buses. This integrated circuit is an essential component for applications requiring the transfer of data between two separate buses with different operation levels or timing requirements. It is particularly useful in systems where data integrity and smooth communication are paramount.

Key Features

  • Technology: The SN74ALS638ADWG4 is built on Advanced Low-Power Schottky (ALS) technology, which provides a perfect balance between speed and power consumption, making it suitable for a wide range of applications.
  • Functionality: This device features eight bidirectional data lines and allows for direction control and output-enable functions, giving the user precise control over data flow and enabling high-level data integrity.
  • Compatibility: It is designed to interface with 8-bit data buses and can operate effectively with multiple microprocessor or microcontroller standards.
  • Performance: With its fast propagation delay and setup times, the SN74ALS638ADWG4 ensures reliable and efficient communication between data buses.
  • Package: The device comes in a 20-pin SOIC (DW) package, offering a compact footprint for space-constrained applications.

Applications

The SN74ALS638ADWG4 is versatile and can be used in various applications, including:

  • Data communications between different systems or logic levels
  • Microprocessor or microcontroller-based systems
  • Networking equipment and telecommunications
  • Peripheral interfacing in computing systems
  • Industrial control systems

Reliability and Quality

As a product of Texas Instruments, the SN74ALS638ADWG4 is designed with a commitment to quality and reliability. It undergoes rigorous testing to ensure it meets the high standards expected of electronic components in critical applications.

Conclusion

The SN74ALS638ADWG4 from Texas Instruments is a robust and reliable solution for bidirectional data bus communication. Its integration of ALS technology, combined with its versatile functionality and compact packaging, makes it an excellent choice for designers looking to improve the data integrity and efficiency of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess