EN
  • EN
  • DE

SN74ALS576BDWRG4

Part No SN74ALS576BDWRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel package
Function Standard
Type D-Type
Output Type Tri-State, Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 30MHz
Max Propagation Delay @ V, Max CL 14ns @ 5V, 50pF
Current - Output High, Low 2.6mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 18mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 794928-SN74ALS576BDWRG4
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ALS576
Introduction Date August 01, 2003
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ALS576BDWRG4 CAD Model

Description

The SN74ALS576BDWRG4 is a high-performance, octal D-type flip-flop with 3-state outputs from Texas Instruments. Designed with advanced silicon-gate BiCMOS technology, it offers a robust solution for data storage and transfer in a wide array of digital applications. This integrated circuit is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

The device features an 8-bit D-type flip-flop with a direct clear input. It operates at a voltage range of 4.5V to 5.5V, which allows for compatibility with standard TTL operating voltages. Each flip-flop is designed to store a single bit of data and can be cleared with a low-level pulse at the clear input. The 3-state outputs ensure that multiple devices can be connected to a common bus without conflict, as the output can be effectively disconnected from the circuit.

The SN74ALS576BDWRG4 has a wide operating temperature range from -40°C to 85°C, ensuring reliable performance across various environmental conditions. The device comes in a 20-SOIC (0.295", 7.50mm Width) package, which is suitable for surface-mount technology (SMT), and provides a space-saving footprint on printed circuit boards (PCBs).

Key features of the SN74ALS576BDWRG4 include:

  • 8-bit D-type flip-flops with clear
  • 3-state outputs for bus interfacing
  • Compatible with 5-V TTL logic
  • Edge-triggered from a low-to-high transition of the clock pulse
  • Wide operating voltage range of 4.5V to 5.5V
  • Direct clear for each flip-flop
  • Wide operating temperature range (-40°C to 85°C)
  • 20-SOIC packaging for efficient PCB layout

Applications for the SN74ALS576BDWRG4 are diverse and include memory storage and transfer, communication systems, data processing, and any system requiring high-speed, reliable data handling. With Texas Instruments' reputation for quality and performance, this device is an excellent choice for designers requiring a dependable flip-flop solution.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess