EN
  • EN
  • DE

PV3-48-3.3

Part No PV3-48-3.3
Manufacturer TDK-Lambda Americas Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 2W / Isolated Module DC DC Converter 1 Output 3.3V 600mA 36V - 72V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr TDK-Lambda Americas Inc
Series PV (3W)
Package Bulk
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 72V
Voltage - Output 1 3.3V
Current - Output (Max) 600mA
Power (Watts) 2 W
Voltage - Isolation 500 V
Applications ITE (Commercial)
Features OCP
Temperature Range - Operating -20°C ~ 70°C
Efficiency 77%
Mounting Type Through Hole
Package / Case 10-SIP Module, 9 Leads
Dimension 1.30" L x 0.33" W x 0.71" H (33.0mm x 8.5mm x 18.0mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names PV3483.3,PV3-48-3.3,PV3483.3-ND,285-PV3-48-3.3
Standard Package 1
Win Source Part Number 1103629-PV3-48-3.3
Ultra Librarian 3D Model Ultra Librarian PV3-48-3.3 CAD Model

Description

The PV (3W) isolated module DC-DC converter is a reliable and efficient power supply solution for ITE (Commercial) applications.

  • Voltage Isolation: 500V
  • Maximum Output Current: 600mA
  • Output Voltage: 3.3V
  • OCP: Features OCP
  • Efficiency: 77%
  • Temperature Range: -20°C to 70°C
  • Mounting Type: Through-hole
  • Package/Case: 10-SIP module with 9 leads, measuring 1.30" L x 0.33" W x 0.71" H (33.0mm x 8.5mm x 18.0mm)
  • Alternative Parts: PV1R5-48-5, PG02S4803A, NDL4809SC, RS-4805S, IZ4803SA, and IU4809SAPV3483.3
  • Manufacturer: TDK-Lambda Americas Inc
  • ECCN: EAR99.40.9580

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess