EN
  • EN
  • DE

SN74ALS575ADW

Part No SN74ALS575ADW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Tube
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 30MHz
Max Propagation Delay @ V, Max CL 14ns @ 5V, 50pF
Current - Output High, Low 2.6mA, 24mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 17mA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 741902-SN74ALS575ADW
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS575
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74ALS575ADW CAD Model

Description

Overview of SN74ALS575ADW

The SN74ALS575ADW is a high-quality integrated circuit produced by Texas Instruments, renowned for its precision and reliability in the electronics industry. This particular device is part of the Advanced Low-Power Schottky (ALS) logic family, which is designed to offer both high speed and low power consumption, making it an excellent choice for a wide range of digital applications.

Key Features

  • Octal D-Type Flip-Flops: The SN74ALS575ADW features eight edge-triggered D-type flip-flops, which are ideal for implementing storage registers, counters, and control circuits.
  • 3-State Outputs: Each flip-flop has a 3-state output, which enables the device to be used in bus-oriented applications. This feature allows multiple outputs to be connected to a common bus without interference.
  • Low Power Consumption: As a member of the ALS family, this device is optimized for low power consumption while maintaining high-speed operation.
  • Wide Operating Voltage Range: The SN74ALS575ADW operates over a broad voltage range, typically from 4.5V to 5.5V, providing flexibility in various system designs.

Applications

The SN74ALS575ADW is suitable for use in a variety of digital systems. Its primary applications include:

  • Data storage and transfer
  • Buffer registers
  • Control registers
  • Bus-oriented systems

Package and Quality

The SN74ALS575ADW comes in a 24-pin wide-body SOIC (Small Outline Integrated Circuit) package, ensuring compactness and ease of PCB (Printed Circuit Board) mounting. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception. It is designed to meet or exceed the stringent requirements of the electronics industry, ensuring reliability and performance.

Conclusion

For designers looking for a robust and versatile octal flip-flop with 3-state outputs, the SN74ALS575ADW from Texas Instruments is an excellent choice. With its combination of low power consumption, high speed, and flexibility in application, this device stands out as a valuable component in any digital logic system.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess