EN
  • EN
  • DE

SN74ALS533AN

Part No SN74ALS533AN
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL D-TYPE TRANSPARENT LATCHES WITH 3-STATE OUTPUTS | IC LATCH TRANSP OCT D 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 4.5V ~ 5.5V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number 74ALS533
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1253780-SN74ALS533AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS533AN CAD Model

Description

The SN74ALS533AN is a high-performance integrated circuit designed by Texas Instruments, renowned for its precision and durability in a wide variety of electronic applications. This particular product is an octal D-type transparent latch with 3-state outputs, tailored for use in systems that require the temporary storage of data and the capability to drive the data lines of a bus-oriented system.

Key Features:

  • Logic Type: D-Type Transparent Latch
  • Number of Bits per Element: 8
  • Output Type: 3-State
  • Package / Case: PDIP-20
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: 4.5V to 5.5V
  • IC Interface Type: Parallel

Product Description:

The SN74ALS533AN is part of the Advanced Low-Power Schottky (ALS) series, which offers a balanced compromise between speed and power consumption, making it an ideal choice for interfacing with high-speed logic circuits. This device features a wide operating temperature range, ensuring reliable performance across various environmental conditions.

With its 20-pin Dual In-line Package (DIP), the SN74ALS533AN provides a familiar and easy-to-handle form factor for electronic hobbyists and professionals alike. The 3-state outputs ensure that the latches can be connected directly to a bus, allowing multiple devices to share the same bus lines without interference.

Each latch has an individual D-type input and a separate enable input. When the enable input is high, the Q outputs will follow the data (D) inputs. When the enable input is low, the Q outputs will remain at their last state, effectively storing the data that was on the D inputs at the time the transition occurred.

Whether used in computer systems, data storage, communication devices, or complex industrial controls, the SN74ALS533AN from Texas Instruments is a reliable and versatile choice that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 48-TVSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
NXP / Nexperia
IC TRANSP LATCH TRI-ST 48TSSOP
Lowest to $5.8209
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9785 $51.4410
62+ $1.6234 $100.6508
96+ $1.5726 $150.9696
132+ $1.5219 $200.8908
170+ $1.4712 $250.1040
228+ $1.3190 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 512 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess