EN
  • EN
  • DE

SN74ALS35ADRG4

Part No SN74ALS35ADRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SOIC / Buffer, Non-Inverting 6 Element 1 Bit per Element Open Collector Output 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Collector
Current - Output High, Low -, 8mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number SN74ALS3
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259912-SN74ALS35ADRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS35ADRG4 CAD Model

Description

SN74ALS35ADRG4 Logic Gates by Texas Instruments

The SN74ALS35ADRG4 is a high-performance, fast switching logic gate device from Texas Instruments, renowned for its robust design and reliability in various electronic applications. This integrated circuit is part of the Advanced Low-Power Schottky (ALS) family, offering a perfect blend of speed and power efficiency, making it an ideal choice for designers looking to optimize their digital systems.

Key Features

  • Device Type: The SN74ALS35ADRG4 is categorized as a Hex Non-Inverting Buffer/Driver with Open-Collector High-Voltage Outputs.
  • Logic Family: ALS - Advanced Low-Power Schottky, ensuring low power consumption without compromising speed.
  • Output Type: Open Collector, which allows for higher voltage outputs and the ability to connect outputs together for wired-AND logic configurations.
  • Supply Voltage Range: Typically 4.5V to 5.5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
  • Operating Temperature: The device can operate over a wide temperature range from 0°C to 70°C, providing stable performance in various environmental conditions.
  • Pin Count: Comes in a 14-pin SOIC package, which is suitable for space-constrained applications.
  • RoHS Compliance: The product is RoHS compliant, ensuring adherence to environmental standards by restricting the use of certain hazardous substances in its manufacture.

Applications

The SN74ALS35ADRG4 is versatile and can be used in a variety of digital circuits. Its applications include but are not limited to:

  • Driving heavy loads or as a relay driver
  • Interface logic for digital systems
  • Bus drivers for high-speed, high-capacity bus systems
  • Memory address drivers
  • Level shifting to accommodate various voltage levels in a system

Quality and Reliability

With Texas Instruments' commitment to quality, the SN74ALS35ADRG4 is designed to meet high standards of performance and reliability. The device undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Customers can trust in the consistent quality and support that comes with Texas Instruments' products.

You May Also Be Interested in

Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess