EN
  • EN
  • DE

SN74ALS32NSRG4

Part No SN74ALS32NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 4CH 2-INP 14SOP / OR Gate IC 4 Channel 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Logic Type OR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 400µA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 14ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number 74ALS32
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258043-SN74ALS32NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS32NSRG4 CAD Model

Description

Product Overview: SN74ALS32NSRG4 from Texas Instruments

The SN74ALS32NSRG4 is a high-performance integrated circuit from Texas Instruments, designed to provide reliable and efficient quad 2-input positive OR gates functionality. This device belongs to the 'ALS' series, which stands for Advanced Low-Power Schottky, indicating that it is engineered to offer a favorable balance between speed and power consumption.

Key Features

  • Logic Type: The SN74ALS32NSRG4 provides the basic OR gate function, which outputs a high level when at least one of its two inputs is high.
  • Number of Gates: This component includes four independent 2-input OR gates, allowing multiple operations within a single package.
  • Supply Voltage Range: It operates over a broad supply voltage range of 4.5V to 5.5V, making it compatible with most 5V logic systems.
  • Output Current: High current outputs of ±8 mA at 5 V, which is suitable for driving a variety of loads in digital applications.
  • Package Type: The device comes in a 14-pin SOP (Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over a wide temperature range from 0°C to 70°C, ensuring reliable performance in various environments.

Applications

The SN74ALS32NSRG4 is a versatile component that can be used in a wide array of digital circuits. It is commonly employed in logic systems, data processing, computers, industrial controls, and any application where OR gate logic is required.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN74ALS32NSRG4 is no exception. The device is fabricated with Schottky technology, which is known for its high speed and low power consumption. Additionally, it is rigorously tested to meet the stringent standards set by Texas Instruments, ensuring that each unit delivers consistent and reliable performance.

Environmental Compliance

The SN74ALS32NSRG4 is RoHS compliant, meaning it is manufactured with a focus on environmental safety, reducing the presence of hazardous substances such as lead, cadmium, and mercury.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess