EN
  • EN
  • DE

SN74ALS258ANG4

Part No SN74ALS258ANG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16DIP / Multiplexer 4 x 2:1 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ALS
Package Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74ALS258
Other Names SN74ALS258ANE4,SN74ALS258ANE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256839-SN74ALS258ANG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS258ANG4 CAD Model

Description

The SN74ALS258ANG4 is a high-quality, versatile integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular chip belongs to the 74ALS series, which is renowned for its advanced low-power Schottky technology. The SN74ALS258ANG4 is specifically a Quad 2-input multiplexer with 3-state outputs that provide a combination of high-speed performance and the low-power consumption that is characteristic of the ALS family of devices.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: Quad (4 circuits)
  • Input Lines: 2 per circuit
  • Output Lines: 1 per circuit with 3-state outputs
  • Package: 16-pin PDIP (Plastic Dual-In-Line Package)
  • Operating Temperature: 0°C to 70°C
  • Power Supply: 4.5V to 5.5V

Performance and Quality

The SN74ALS258ANG4 is designed for high-performance systems that require fast switching and low power draw. With the ability to operate from a single 5V power supply, this chip is ideal for interfacing with TTL (Transistor-Transistor Logic) levels while maintaining excellent power efficiency. The 3-state outputs allow for connection to common bus lines, significantly increasing the versatility of the device in complex circuits.

Applications

Due to its robust design and reliable performance, the SN74ALS258ANG4 is suitable for a wide range of applications. It is commonly used in:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Computers and computer peripherals
  • Control systems

Quality Assurance

Texas Instruments is committed to delivering high-quality products. The SN74ALS258ANG4 is subject to rigorous testing and quality control procedures to ensure that it meets the industry standards and customer expectations. Its reliability and performance make it a preferred choice for designers and engineers looking for a multiplexer that can operate efficiently in a broad range of electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess