EN
  • EN
  • DE

SN74ALS258ADR

Part No SN74ALS258ADR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC / Multiplexer 4 x 2:1 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74ALS2
Other Names SN74ALS258ADRG4,SN74ALS258ADRE4,TEXTISSN74ALS258ADR,SN74ALS258ADRE4,2156-SN74ALS258ADR-TITR,SN74ALS258ADRG4
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256856-SN74ALS258ADR
Ultra Librarian 3D Model Ultra Librarian SN74ALS258ADR CAD Model

Description

Overview of SN74ALS258ADR

The SN74ALS258ADR is a high-quality digital multiplexer and demultiplexer integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This versatile component is part of the Advanced Low-Power Schottky (ALS) series, known for combining low power consumption with high-speed performance.

Key Features

  • Quad 2-Input Multiplexer: The device includes four multiplexers with two inputs each, allowing for efficient data routing.
  • Independent Line Selection: Each multiplexer has an independent selection input, providing flexibility in choosing the data sources.
  • Non-Inverting Outputs: The SN74ALS258ADR ensures that the output is a direct representation of the input, without any inversion, making it ideal for data integrity.
  • Wide Operating Voltage Range: This IC operates over a broad voltage range from 4.5V to 5.5V, compatible with standard TTL levels.
  • High Drive Capability: With the ability to source up to 15 mA and sink up to 48 mA, the SN74ALS258ADR can drive multiple loads with ease.
  • Low Power Consumption: As part of the ALS series, it offers reduced power usage without sacrificing speed, making it suitable for power-sensitive applications.
  • Surface-Mount Package: The device comes in an SOIC-16 package, which is ideal for space-constrained applications and supports surface-mount technology (SMT) for easy integration into various electronic systems.

Applications

The SN74ALS258ADR is used in a wide range of electronic systems where data routing is essential. Its applications include, but are not limited to, data selection for multiplexed data lines, A/B switching for devices, signal gating, and as a function generator in logic circuits.

Quality and Reliability

As with all Texas Instruments products, the SN74ALS258ADR is designed to meet high standards of quality and reliability. It undergoes rigorous testing and quality control measures to ensure it performs to specifications under varying conditions, making it a trusted choice for both commercial and industrial applications.

Whether you're designing complex digital systems or simply need a reliable data routing solution, the SN74ALS258ADR from Texas Instruments is an excellent choice that combines performance, versatility, and durability.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2341 $51.7456
38+ $2.6536 $100.8368
59+ $2.5707 $151.6713
81+ $2.4877 $201.5037
104+ $2.4048 $250.0992
140+ $2.1560 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess