EN
  • EN
  • DE

SN74ALS245AN/DM74ALS

Part No SN74ALS245AN/DM74ALS
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094865-SN74ALS245AN/DM74ALS
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74ALS245AN/DM74ALS CAD Model

Description

SN74ALS245AN/DM74ALS - Texas Instruments

The SN74ALS245AN, also known as DM74ALS245A when referenced to its family, is a high-performance, octal bus transceiver manufactured by Texas Instruments. This integrated circuit is designed to provide bidirectional communication between data buses while maintaining high-speed operation with low power consumption. The device is an essential component for applications requiring efficient data transfer between two buses or system components.

Key Features

  • Octal Bidirectional Transceiver: Features eight bidirectional lines that allow for simultaneous two-way data flow, enhancing the efficiency of bus management.
  • Tri-State Outputs: Equipped with tri-state outputs which can be set to either a high, low, or high-impedance state, enabling the connection of multiple devices to a bus without interference.
  • Advanced Low-Power Schottky (ALS) Technology: Utilizes ALS technology that delivers a perfect balance between speed and power consumption, making it suitable for high-speed applications that require minimal power draw.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically from 4.5V to 5.5V, providing flexibility across different power supply standards.
  • Direct Bus Connection: Its design allows for direct connection to bus-oriented systems, streamlining the integration process.

Applications

The SN74ALS245AN/DM74ALS245A transceiver is ideal for various applications, including:

  • Data communication systems
  • Microprocessor-based systems
  • Computers and computer peripherals
  • Control systems
  • Networking equipment

Technical Specifications

  • Logic Type: Transceiver, Non-Inverting
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Input Level: TTL
  • Output Level: TTL
  • Mounting Type: Through Hole
  • Package / Case: 20-DIP (0.300", 7.62mm)

With its robust design and reliable performance, the SN74ALS245AN/DM74ALS245A from Texas Instruments stands out as a top choice for designers and engineers looking to implement an efficient and durable solution for their data bus communication needs.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess