EN
  • EN
  • DE

SN74ALS245ADBLE

Part No SN74ALS245ADBLE
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253747-SN74ALS245ADBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ALS245ADBLE CAD Model

Description

Product Overview: SN74ALS245ADBLE

The SN74ALS245ADBLE is a high-quality integrated circuit from Texas Instruments, designed for bi-directional data communication in digital systems. This octal bus transceiver features non-inverting 3-state outputs and is optimized for 5V systems. It is a crucial component in applications that require the efficient transfer of data across two separate buses.

Key Features

  • Logic Type: Octal Bus Transceiver
  • Number of Channels: 8
  • Direction: Bi-directional
  • Output Type: 3-State, Non-Inverting
  • Voltage - Supply: 4.5V to 5.5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SSOP (Shrink Small Outline Package)

Performance and Quality

The SN74ALS245ADBLE is designed to deliver high-speed performance while maintaining a balance between power consumption and noise immunity. Its robust design ensures reliable operation in a wide range of environmental conditions. Manufactured by Texas Instruments, a leader in semiconductor technology, this product meets stringent quality and performance standards.

Applications

Due to its versatile nature, the SN74ALS245ADBLE is suitable for various applications, including:

  • Data buses in microprocessor systems
  • Data communication between peripherals
  • Memory switching
  • Signal gating
  • Input/output (I/O) port expansion

Environmental and Regulatory Compliance

The SN74ALS245ADBLE complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful materials such as lead, mercury, and cadmium. This commitment to environmental responsibility makes it an ideal choice for eco-conscious designs and applications.

Ordering Information

To ensure you receive genuine Texas Instruments components, it is recommended to order the SN74ALS245ADBLE directly from authorized distributors or through the Texas Instruments website. For detailed ordering and shipping information, please refer to the official Texas Instruments datasheets and purchasing resources.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess