The SN74ALS244CDWRG4 is a high-performance octal buffer and line driver manufactured by Texas Instruments. It is part of the 74ALS (Advanced Low-Power Schottky) logic family, designed for high-speed, low-power applications. This device features three-state outputs, allowing it to be connected directly to common bused lines.
Applications:
- Memory address drivers
- Clock drivers
- Bus-oriented applications
- Line driving and signal buffering
Features:
- Octal buffer and line driver
- Three-state outputs
- High output drive capability
- Low power consumption
- Designed for 2V to 6V VCC operation
- 50mA sink current capability
- 40mA source current capability
Benefits:
- Improved system performance due to high speed
- Reduced power consumption compared to standard TTL devices
- Enhanced system reliability due to robust design
- Simplified system design due to the three-state outputs
- Increased driving capability for bused systems
Additional Details:
The SN74ALS244CDWRG4 is supplied in a 20-pin SOIC (Small Outline Integrated Circuit) package. The device operates over a wide supply voltage range (2V to 6V). The output enable (OE) control inputs are provided to control the three-state outputs. A low level on the OE input enables the outputs, while a high level disables them, placing the outputs in a high-impedance state.
This buffer/line driver is commonly used in digital systems where multiple devices share a common bus. The three-state outputs allow devices to be connected to the bus without interfering with each other. When a device is not actively driving the bus, its outputs are disabled, allowing other devices to communicate.
The 74ALS244 is a popular choice for applications requiring high-speed data transmission and minimal power consumption. Its robust design and high output drive capability make it suitable for a wide range of applications.