EN
  • EN
  • DE

SN74ALS20ADBRE4

Part No SN74ALS20ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 4-INP 14SSOP / NAND Gate IC 2 Channel 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 4
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 400µA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 12.5ns @ 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number SN74ALS2
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258035-SN74ALS20ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS20ADBRE4 CAD Model

Description

The SN74ALS20ADBRE4 is a high-performance, dual 4-input positive-NAND gate integrated circuit from Texas Instruments, designed to deliver reliable logic operations for a wide range of applications. This particular model is part of the Advanced Low-Power Schottky (ALS) series, which is renowned for its balance between speed and power consumption, making it an ideal choice for power-sensitive designs.

Key Features

  • Logic Type: Dual 4-Input Positive-NAND Gates
  • Package: SSOP (Shrink Small Outline Package) with 14 pins
  • Operating Voltage Range: 4.5 V to 5.5 V, suitable for typical 5V logic systems
  • Switching Characteristics: Fast propagation delay and transition times for high-speed operations
  • Power Consumption: Low power consumption due to the ALS technology, which minimizes power draw without sacrificing speed
  • Temperature Range: Specified for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions

Applications

The SN74ALS20ADBRE4 is versatile and can be used in various digital applications, including:

  • Industrial controls
  • Data processing systems
  • Communication infrastructure
  • Consumer electronics
  • Embedded systems

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the SN74ALS20ADBRE4 is no exception. This component is manufactured using state-of-the-art processes and is subjected to rigorous testing to ensure it meets the stringent requirements of the electronics industry.

Environmental Compliance

The SN74ALS20ADBRE4 adheres to environmental regulations and is compliant with RoHS (Restriction of Hazardous Substances), ensuring that it is free from certain harmful materials and is suitable for use in environmentally sensitive applications.

Overall, the SN74ALS20ADBRE4 from Texas Instruments is a robust, efficient, and reliable solution for implementing dual 4-input NAND gate logic in a variety of electronic circuits. Its combination of speed, low power consumption, and environmental compliance makes it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess