EN
  • EN
  • DE

SN74ALS175NS

Part No SN74ALS175NS
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 16SO / Flip Flop Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 666 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934550-SN74ALS175NS
Ultra Librarian 3D Model Ultra Librarian SN74ALS175NS CAD Model

Description

SN74ALS175NS Quad D-Type Flip-Flop from Texas Instruments

The SN74ALS175NS is a high-performance, quad D-type flip-flop integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This IC is specifically designed to be used in systems where high-speed, low-power operation is crucial. It is part of the Advanced Low-Power Schottky (ALS) logic family, which is well-known for combining the speed of Schottky logic with significantly lower power consumption.

The device features four individual D-type flip-flops with direct clear inputs. Each flip-flop has an independent data input (D), a clock input (CLK), and a clear input (CLR). The outputs are available as both Q and Q̅, providing the flip-flop state and its complement, respectively. When the clock input is triggered on a rising edge, the value at the data input is transferred to the Q output. The clear input, when taken low, will reset the Q output to low, regardless of the other inputs.

Constructed with a 14-pin plastic small-outline package (SOP), the SN74ALS175NS is designed for surface-mount technology (SMT), making it suitable for compact and high-density circuit designs. The operating temperature range of the device is from 0°C to 70°C, ensuring stable performance across various environmental conditions.

This device is commonly used in applications such as data storage, shift registers, pattern generators, and any other system requiring a reliable edge-triggered D-type flip-flop. Its low power consumption makes it particularly suitable for battery-powered and portable devices.

The SN74ALS175NS is characterized for operation from 4.5 V to 5.5 V, making it compatible with standard TTL power levels, and it can interface directly with most 5V logic families. Texas Instruments' commitment to quality ensures that the SN74ALS175NS meets stringent standards, providing designers with a dependable component for their digital logic needs.

Whether you are designing a complex digital system or simply need a reliable flip-flop for a timing or control application, the SN74ALS175NS from Texas Instruments offers the performance and quality that engineers and designers have come to expect from a leader in semiconductor innovation.

You May Also Be Interested in

Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5974 $50.7790
205+ $0.4902 $100.4910
320+ $0.4749 $151.9680
440+ $0.4596 $202.2240
565+ $0.4443 $251.0295
755+ $0.3983 $300.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess