Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Shift Shift Register Element Bit 16-SOIC
Manufacturer Texas Instruments
Series 74ALS
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74ALS165
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74ALS165DG4, SN74ALS165DG4-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934547-SN74ALS165D
Ultra Librarian 3D Model Ultra Librarian SN74ALS165D CAD Model

Description

Product Overview: SN74ALS165D from Texas Instruments

The SN74ALS165D is a high-performance integrated circuit designed and manufactured by the reputable electronics company, Texas Instruments. This device is part of the advanced low-power Schottky (ALS) family, which is known for its exceptional speed and energy efficiency. The SN74ALS165D is specifically a parallel-load 8-bit shift register, which is an essential component in digital circuits for serial-to-parallel data conversion, data processing, and storage applications.

Key Features

  • Parallel-Load 8-Bit Shift Register: This feature allows the SN74ALS165D to take in 8 bits of parallel data and shift it out serially, making it a versatile component for expanding the number of input/output lines through serial communication.
  • Direct Overriding Load (Data Inputs to Outputs): The device can bypass the shift register function and present the input data directly to the outputs, providing flexibility in data manipulation.
  • High-Speed Operation: With its ALS technology, the SN74ALS165D boasts high-speed operation, which is critical in applications where timing and throughput are essential.
  • Low Power Consumption: The ALS family is designed for low power consumption without compromising speed, making the SN74ALS165D an energy-efficient choice for battery-powered and power-sensitive systems.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliability and performance stability under varying environmental conditions.

Applications

The SN74ALS165D is suitable for a wide array of applications, including:

  • Data acquisition systems
  • Microprocessor interface
  • Digital signal processing
  • Instrumentation and control systems
  • Communication systems

Technical Specifications

The SN74ALS165D comes in a standard SOIC package and is characterized for operation from 0°C to 70°C. The device requires a single 5V power supply for operation, making it compatible with TTL logic levels. Additionally, the shift register has a clock input, clock enable, and a clear function, providing control over the data flow and register state.

For engineers and designers looking for a reliable and efficient parallel-load shift register, the SN74ALS165D from Texas Instruments stands out as an excellent choice, offering the perfect blend of speed, power efficiency, and flexibility.

You May Also Be Interested in

Texas Instruments
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
ECAD model for SN74LV595AIPWRQ1
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 16-TSSOP
Lowest to €0.6674
ECAD model for 74HC597PW-Q100J
Nexperia USA Inc.
IC SR PUSH-PULL 8BIT 14-DIP
Need more? Email Us
ECAD model for 74LV164N,112
Nexperia USA Inc.
IC SR OPEN DRAIN 12BIT 20-SO
Need more? Email Us
ECAD model for NPIC6C4894DY
Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
ECAD model for 74HCT166D,653
Nexperia USA Inc.
IC SHIFT REGTR COMP 8BIT 16-SSOP
Need more? Email Us
ECAD model for 74HCT165DB,112
Nexperia USA Inc.
NEXPERIA HEF4557BT - SERIAL IN S
Need more? Email Us
ECAD model for HEF4557BT,652
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to €0.7980
ECAD model for CD74HC195PWR
ON Semiconductor
IC SR TRI-STATE 8BIT 16-SOIC
Need more? Email Us
ECAD model for MC74HCT4094ADG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €7.2995
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0948
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.7239
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention