Product Overview: SN74ALS163BD
The SN74ALS163BD is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device belongs to the ALS (Advanced Low-power Schottky) family and is designed as a 4-bit binary counter. It is widely used in various digital applications for counting purposes, including frequency division, time measurement, and event counting.
Key Features
- Synchronous Counting: The SN74ALS163BD operates on synchronous counting, ensuring precise timing and reliability in counting operations.
- 4-Bit Binary Counter: This device can count up to 16 binary states, making it suitable for a range of applications that require moderate counting capabilities.
- Direct Clear Function: A direct clear input allows for the immediate resetting of the counter to zero, providing a quick way to restart counting processes.
- Wide Operating Voltage: The counter operates within a voltage range of 4.5V to 5.5V, compatible with standard TTL (Transistor-Transistor Logic) levels.
- Low Power Consumption: As part of the ALS series, the SN74ALS163BD is optimized for low power consumption without compromising performance.
Technical Specifications
Parameter
Value
Logic Family
ALS
Logic Type
4-Bit Binary Counter
Operating Voltage
4.5V to 5.5V
Package/Case
SOIC-16
Operating Temperature
0°C to +70°C
Applications
The SN74ALS163BD is suitable for a wide range of applications in the industrial, commercial, and telecommunication sectors. Its robust design and accurate counting capabilities make it a reliable choice for system designers and engineers looking to incorporate a 4-bit counter into their digital systems.
Quality and Reliability
As with all Texas Instruments products, the SN74ALS163BD is manufactured to the highest quality standards. It undergoes rigorous testing to ensure its performance and reliability in a variety of operating conditions.