EN
  • EN
  • DE

SN74ALS158NS

Part No SN74ALS158NS
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC QUAD 1-OF-2 SELECT/MUX 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 152 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 749393-SN74ALS158NS
Ultra Librarian 3D Model Ultra Librarian SN74ALS158NS CAD Model

Description

The SN74ALS158NS from Texas Instruments is a high-performance, quadruple 1-of-2 data selector/multiplexer that belongs to the 'ALS' series of logic devices. Designed to operate from a 4.5 V to 5.5 V power supply, this device is optimized for professional and commercial applications requiring fast and reliable digital switching.

Key Features

  • Logic Type: Data Selector/Multiplexer
  • Number of Circuits: 4
  • Number of Inputs: 2 per circuit
  • Number of Outputs: 1 per circuit
  • Output Type: Single-Ended
  • Function: Multiplexing data from two sources for each circuit
  • Operating Voltage: 4.5 V to 5.5 V
  • Package / Case: SOP-16 (Small Outline Package)
  • Operating Temperature Range: 0°C to 70°C

With its high-speed switching capabilities, the SN74ALS158NS is particularly well-suited for implementing logic functions, such as data routing and control signal multiplexing. It can be used in a wide variety of digital applications, including computers, data processing, telecommunications, and control systems.

Functional Description

The device features four individual 1-of-2 data selectors/multiplexers, each with separate data input lines (1A, 1B, 2A, 2B, 3A, 3B, 4A, 4B) and output lines (1Y, 2Y, 3Y, 4Y). Selection of the data sources is controlled by a common Select input (S) and an Enable input (G) for all four circuits. When the Enable input is low, the selected data from one of the inputs is passed to the output. If Enable is high, all outputs are in the high-impedance state, effectively disconnecting the outputs from the circuit.

The SN74ALS158NS is characterized for operation over the full military temperature range of 0°C to 70°C. Its SOP-16 packaging ensures a compact footprint, making it suitable for use in space-constrained applications. The device's high-speed performance and low-power consumption make it a reliable choice for designers looking to optimize their digital systems.

For detailed specifications and application notes, users are encouraged to consult the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3536 $54.1440
95+ $1.1107 $105.5165
140+ $1.0760 $150.6400
195+ $1.0413 $203.0535
250+ $1.0066 $251.6500
335+ $0.9025 $302.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess