EN
  • EN
  • DE

SN74ALS151D

Part No SN74ALS151D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16SOIC / Multiplexer 1 x 8:1 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ALS
Package Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 2.6mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ALS151
Other Names 2156-SN74ALS151D,SN74ALS151DE4,SN74ALS151DE4,SN74ALS151D,SN74ALS151DG4,SN74ALS151DG4,296-33708-5,TEXTISSN74ALS151D
Standard Package 40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256844-SN74ALS151D
Ultra Librarian 3D Model Ultra Librarian SN74ALS151D CAD Model

Description

The SN74ALS151D is a high-performance, fast switching 8-input multiplexer with a clear and distinct selection feature, designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced low-power Schottky (ALS) logic family, which is renowned for its excellent speed and energy efficiency. The SN74ALS151D is an essential component for various digital applications where multiple data lines need to be controlled by a single output.

Key Features

  • Logic Family: ALS — Advanced Low-Power Schottky technology ensures rapid switching and lower power consumption.
  • Number of Inputs: 8 — Allows for the selection of one out of eight input lines to be routed to the output.
  • Selection Lines: 3 — Uses three binary selection inputs (A, B, C) to determine which input is routed to the output.
  • Output Type: 1-of-8 — Provides a single output from the eight possible inputs.
  • Package: SOIC-16 — Comes in a small-outline integrated circuit package, which is ideal for space-constrained applications.

Applications

The SN74ALS151D is versatile and can be used in a variety of digital systems, including:

  • Data multiplexing
  • Signal gating
  • Data routing
  • Function generation
  • Computer memory addressing
  • Control systems

Technical Specifications

The device operates within a specific range of electrical characteristics:

  • Supply Voltage (VCC): 4.5V to 5.5V — Compatible with standard TTL power supplies.
  • Operating Temperature: -40°C to 85°C — Suitable for industrial environments.
  • Switching Speed: Fast switching times with a typical propagation delay time of 15 ns.

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the SN74ALS151D is no exception. Each device is rigorously tested to ensure it meets TI's stringent requirements, providing designers with confidence in its performance and durability.

You May Also Be Interested in

ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess