EN
  • EN
  • DE

BC847AT/DG

Part No BC847AT/DG
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 45 V, 100 mA NPN general-purpose transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1152060-BC847AT/DG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC847AT/DG CAD Model

Description

The BC847AT/DG is a high-quality NPN bipolar junction transistor (BJT) from NXP Semiconductors, renowned for its reliability and performance in a wide range of electronic applications. This small-signal transistor is designed for general-purpose switching and amplification tasks, making it a versatile component for both commercial and industrial electronic circuits.

Key Features

  • Transistor Type: NPN - This allows for efficient current amplification when a small base current is applied.
  • Package: SOT-23 - A compact surface-mount package that is suitable for automated assembly processes and space-constrained applications.
  • Maximum Collector-Emitter Voltage (Vceo): 45V - Provides a good margin for applications with moderate voltage requirements.
  • Collector Current (Ic): 100mA - Capable of handling a continuous collector current up to 100mA, making it suitable for a range of light to medium power applications.
  • Power Dissipation (Pd): 250mW - Adequate power dissipation for its size, allowing for stable operation under typical conditions.
  • DC Current Gain (hFE): High - Ensures efficient current amplification with a high beta value, providing a robust response to input signals.
  • Operating Temperature Range: -65°C to +150°C - Can operate effectively across a wide temperature range, ensuring reliability in various environments.

Applications

The BC847AT/DG transistor is suitable for a multitude of applications including, but not limited to:

  • General-purpose switching
  • Signal amplification
  • Audio amplifiers
  • Driver stages in hi-fi amplifiers and television circuits
  • Low noise input stages of tape recorders and hi-fi equipment

Quality and Reliability

NXP Semiconductors is a trusted name in the industry, and the BC847AT/DG transistor is manufactured to meet high-quality standards. With its robust design and NXP's commitment to quality, this transistor is a reliable choice for designers and manufacturers seeking performance and longevity.

You May Also Be Interested in

Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
ELM-TECH
Complementary MOSFET
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess