EN
  • EN
  • DE

SN74ALS137ANSR

Part No SN74ALS137ANSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1 X 3:8 16SO / Decoder/Demultiplexer 1 x 3:8 16-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74ALS1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256854-SN74ALS137ANSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS137ANSR CAD Model

Description

Product Overview: SN74ALS137ANSR

The SN74ALS137ANSR is a high-quality integrated circuit manufactured by Texas Instruments, renowned for their expertise in semiconductor design and production. This particular device is part of the Advanced Low-Power Schottky (ALS) family, which is designed to offer a balance between speed performance and power consumption, making it suitable for a wide range of digital applications.

Key Features

  • Logic Type: The SN74ALS137ANSR is a 3-to-8 line decoder/demultiplexer with address latches. It features three binary select inputs (A, B, and C) and a latch enable (LE) input.
  • Output Configuration: It has eight mutually exclusive outputs that provide a high-level output when selected by the binary input codes and the LE input is high.
  • Power Efficiency: As a member of the ALS series, this device consumes less power compared to standard Schottky integrated circuits, which is crucial for energy-sensitive applications.
  • Package: The SN74ALS137ANSR comes in a 16-pin SOP (Small Outline Package) which is ideal for space-constrained applications and ensures ease of PCB (Printed Circuit Board) design and manufacturing.
  • Operating Temperature Range: This device is designed to operate over a broad temperature range, making it suitable for industrial applications.

Applications

The versatility of the SN74ALS137ANSR makes it an excellent choice for a variety of digital systems. It can be used in:

  • Data multiplexing
  • Address decoding in memory selection circuits
  • Control systems
  • Computer systems
  • Other logic-based operations where decoding or demultiplexing is required

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The SN74ALS137ANSR is no exception, with its design and manufacturing processes geared towards providing a reliable and consistent performance. Customers can trust in this product for their critical electronic systems and commercial applications.

Ordering and Packaging

The SN74ALS137ANSR is available in tape and reel packaging, facilitating easy integration into automated assembly lines. This packaging also helps in ensuring product protection during shipping and handling.

With its combination of features, the SN74ALS137ANSR from Texas Instruments is an essential component for designers looking for a reliable and efficient decoding solution.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess