EN
  • EN
  • DE

SN74ALS1244ADWE4

Part No SN74ALS1244ADWE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 20SOIC / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 15mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74ALS1
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259860-SN74ALS1244ADWE4
Ultra Librarian 3D Model Ultra Librarian SN74ALS1244ADWE4 CAD Model

Description

The SN74ALS1244ADWE4 is a high-performance integrated circuit from the reputable manufacturer Texas Instruments. It is designed to provide optimal solutions for buffering and driving bus lines in a variety of digital applications. This device is part of the Advanced Low-Power Schottky (ALS) series, which is known for combining low power consumption with high-speed operation.

Key Features:

  • Octal Buffers/Drivers: The SN74ALS1244ADWE4 features eight bidirectional buffers/drivers with 3-state outputs, allowing it to drive bus lines or buffer memory address registers effectively.
  • Wide Operating Voltage Range: It operates over a wide voltage range of 4.5V to 5.5V, making it compatible with most 5V systems.
  • High Drive Capability: The device can source up to 24mA and sink up to 48mA, providing robust drive capabilities for various loads.
  • Low Power Consumption: As part of the ALS series, it offers reduced power consumption without sacrificing speed, which is crucial for energy-efficient designs.
  • 3-State Outputs: The inclusion of 3-state output registers makes it easier to interface with other components and allows for the creation of bus-oriented systems.

Applications:

The SN74ALS1244ADWE4 is suitable for a wide range of applications. Its ability to interface with high-speed and memory-dominated circuits makes it ideal for use in:

  • Bus drivers in computing systems
  • Buffer memory address registers
  • Data communication systems
  • Peripheral drivers

Quality and Reliability:

As with all Texas Instruments products, the SN74ALS1244ADWE4 is manufactured to the highest quality standards. It is available in a DW package, which is a wide-body, 20-pin SOIC (Small-Outline Integrated Circuit) package. The device is also characterized for operation from 0°C to 70°C, ensuring reliability across a range of environmental conditions.

For designers and engineers looking for a reliable octal buffer/driver with high drive capabilities and low power consumption, the SN74ALS1244ADWE4 from Texas Instruments is an excellent choice that combines performance with efficiency.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess