EN
  • EN
  • DE

SN74ALS113AN

Part No SN74ALS113AN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH PRESET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253700-SN74ALS113AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ALS113AN CAD Model

Description

The SN74ALS113AN is a high-quality integrated circuit produced by Texas Instruments, a leader in the semiconductor industry. This particular device is a part of the Advanced Low-Power Schottky (ALS) series, which is renowned for its balance between speed and power consumption. The SN74ALS113AN is designed to deliver reliable performance for a wide range of digital applications.

Key Features

  • Dual J-K Negative-Edge-Triggered Flip-Flops: The SN74ALS113AN contains two J-K flip-flops with individual J, K, clock (CLK), and reset (CLR) inputs, and complementary outputs (Q and Q̅).
  • Improved Speed: It provides faster response times compared to standard LS logic flip-flops, making it suitable for higher-speed applications.
  • Low Power Consumption: As a member of the ALS series, it boasts low power consumption without sacrificing performance, which is ideal for power-sensitive designs.
  • Direct Clear Input: The flip-flops include a direct clear input that ensures the outputs can be reset to a low level whenever needed.
  • Wide Operating Voltage Range: The device can operate effectively over a wide voltage range of 4.5V to 5.5V, providing flexibility in various system designs.
  • Compatibility: The SN74ALS113AN is compatible with most TTL families, allowing for easy integration into existing systems or new designs.

Applications

The SN74ALS113AN is versatile and can be employed in numerous digital circuits. Its applications include:

  • Counters and dividers
  • Control registers
  • Toggle flip-flops
  • Shift registers

Package and Quality

The SN74ALS113AN comes in a standard 14-pin PDIP (Plastic Dual-In-line Package), which is suitable for through-hole mounting. This package type is widely used and preferred for prototyping and in applications where space constraints are not critical. Texas Instruments is committed to maintaining high-quality standards, ensuring that each SN74ALS113AN meets rigorous performance and reliability criteria.

Conclusion

With its combination of speed, low power, and versatility, the SN74ALS113AN from Texas Instruments stands as a reliable choice for designers looking to implement flip-flops in their digital systems. Its compatibility with various TTL families and wide operating voltage range make it a flexible and practical component for a multitude of electronic applications.

You May Also Be Interested in

Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess