EN
  • EN
  • DE

SN74ALS1005NS

Part No SN74ALS1005NS
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC HEX INVERTR BUFF OC OUT 14SO / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 249 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 838326-SN74ALS1005NS
Ultra Librarian 3D Model Ultra Librarian SN74ALS1005NS CAD Model

Description

The SN74ALS1005NS from Texas Instruments is a high-quality integrated circuit that serves as a Hex Non-Inverting Driver designed for a variety of applications. This device is part of the Advanced Low-Power Schottky (ALS) series, which offers a balanced trade-off between speed and power consumption, making it an ideal choice for interfacing with memory, I/O ports, and other TTL logic circuits.

Key Features:

  • Logic Type: Hex Non-Inverting Drivers with Open-Collector High-Voltage Outputs
  • Supply Voltage Range: 4.5V to 5.5V, which is typical for TTL logic levels, ensuring compatibility with standard digital systems.
  • Output Current: Capable of sinking a significant amount of current, up to 48 mA, which is ideal for driving LEDs, relays, or other high-current loads.
  • Package Type: The SN74ALS1005NS is available in a 14-pin SOP (Small Outline Package), providing a compact footprint for space-constrained applications.
  • Operating Temperature: Designed to operate within a temperature range of 0°C to 70°C, making it reliable for commercial-grade applications.

Applications:

The versatility of the SN74ALS1005NS allows it to be used in a wide array of electronic systems, including:

  • Logic level shifting and signal buffering
  • Driving heavy loads such as motors, solenoids, and other actuators
  • Interfacing with peripheral devices in microcontroller-based systems
  • General-purpose digital logic circuits requiring high current outputs

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74ALS1005NS is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability across a range of environmental conditions. Whether for industrial, commercial, or educational use, this integrated circuit is designed to meet the rigorous demands of modern electronic applications.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3071 $50.7562
53+ $1.8931 $100.3343
82+ $1.8339 $150.3798
113+ $1.7747 $200.5411
146+ $1.7156 $250.4776
196+ $1.5381 $301.4676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess