EN
  • EN
  • DE

SN74ALS04B

Part No SN74ALS04B
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1253681-SN74ALS04B
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74ALS04B CAD Model

Description

The SN74ALS04B device from Texas Instruments is a high-performance hex inverter that is widely used in digital electronics. This integrated circuit (IC) features six independent inverters in a single package, making it a versatile component for various logical inversion applications. The SN74ALS04B belongs to the Advanced Low-Power Schottky (ALS) family, which is known for combining the low power consumption of standard CMOS technology with the speed and drive capabilities of bipolar Schottky TTL.

Key Features

  • Logic Type: Inverter
  • Logic Family: ALS
  • Number of Circuits: 6
  • Supply Voltage: Typically 5V
  • Operating Temperature: 0°C to 70°C
  • Output Current: -8mA / 8mA
  • Propagation Delay Time: Typically 4ns at 5V
  • Package / Case: DIP, SOIC, and other packages available

Applications

The SN74ALS04B is suitable for a wide range of applications due to its high functionality and reliability. It can be utilized in:

  • Waveform generation
  • Oscillators
  • Logic level conversion
  • Signal processing
  • Glitch-free power-up / power-down circuits
  • Any application requiring logical inversion

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the SN74ALS04B is no exception. The device is designed to meet or exceed the stringent requirements of the commercial temperature range. With its robust construction and proven design, the SN74ALS04B is a reliable choice for designers and engineers looking for a dependable hex inverter solution.

Support and Resources

For additional information, including detailed specifications, data sheets, and application notes, please visit the Texas Instruments official website or contact their support team. Texas Instruments also provides a variety of design tools and software to assist with your design process, ensuring a smooth integration of the SN74ALS04B into your project.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5797 $52.1730
215+ $0.4757 $102.2755
330+ $0.4608 $152.0640
450+ $0.4460 $200.7000
580+ $0.4311 $250.0380
780+ $0.3865 $301.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess