EN
  • EN
  • DE

SN74ALS00ADRG4

Part No SN74ALS00ADRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SOIC / NAND Gate 4-Element 2-IN Bipolar 14-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Reel package
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 11ns @ 5V, 50pF
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Manufacturer Package 14-SOIC
Package 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 794916-SN74ALS00ADRG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS00
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74ALS00ADRG4 CAD Model

Description

The SN74ALS00ADRG4 from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate integrated circuit, designed to operate at a wide range of power supply levels. This device is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its balance between speed and power consumption, making it an ideal choice for a variety of digital logic applications.

Key Features

  • Logic Type: The device features four independent 2-input NAND gates, which are fundamental building blocks for digital systems.
  • Operating Voltage: It operates over a broad voltage range from 2V to 5.5V, allowing for use in various logic-level environments.
  • Drive Capability: The SN74ALS00ADRG4 can drive up to 8 LSTTL loads, providing sufficient output current for most applications.
  • Package: Housed in a SOIC-14 package, the device ensures a compact footprint on printed circuit boards (PCBs).
  • Temperature Range: It is designed to function over an extended temperature range, from 0°C to 70°C, suitable for commercial-grade applications.

Applications

The versatility of the SN74ALS00ADRG4 makes it a suitable component for various applications, including:

  • Logic gates and digital circuits
  • Control systems
  • Signal processing
  • Data processing equipment
  • Instrumentation and measurement systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ALS00ADRG4 is manufactured under stringent conditions to ensure reliability and performance consistency. Customers can trust in the robustness and longevity of this component for their electronic designs.

Environmental Compliance

The device is RoHS compliant, indicating that it is manufactured with a commitment to environmental standards by reducing the presence of hazardous substances.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to visit the official Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess