EN
  • EN
  • DE

SN74ALB16244DGVR

Part No SN74ALB16244DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48TVSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALB
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 25mA, 25mA
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number SN74ALB1
Other Names -296-9765-1,-74ALB16244DGVRG4R,-296-9765-1,-74ALB16244DGVRG4,296-9765-6R,-74ALB16244DGVRE4,296-9765-2R,296-9765-1,-74ALB16244DGVRE4R,-SN74ALB16244DGVRR,296-9765-2,296-9765-6,2156-SN74ALB16244DGVR-TITR,TEXTISSN74ALB16244DGVR,296-9765-1R,-296-9765-1R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259933-SN74ALB16244DGVR
Ultra Librarian 3D Model Ultra Librarian SN74ALB16244DGVR CAD Model

Description

SN74ALB16244DGVR by Texas Instruments

The SN74ALB16244DGVR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of advanced digital systems. This device belongs to a family of 16-bit buffers and line drivers which provide the necessary interface between two buses or points within a system. It is a crucial component for ensuring signal integrity in high-speed digital applications.

With its 16-bit wide configuration, the SN74ALB16244DGVR offers ample data width for parallel data transfer, making it suitable for a wide range of applications, including servers, personal computers, and advanced communication systems. The device operates with a 3.3V supply, ensuring compatibility with modern low-voltage systems while also providing 5V tolerant inputs, which adds to its flexibility in mixed-voltage environments.

The SN74ALB16244DGVR comes in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, designated by the DGVR suffix. This package is optimized for reduced space on PCBs (Printed Circuit Boards), making it an excellent choice for space-constrained applications. Moreover, the device features a bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors and helps to reduce system cost and complexity.

One of the key attributes of this product is its high drive capability, which allows it to drive heavy loads with minimal signal degradation. This is particularly important in systems where long traces or capacitive loads might otherwise attenuate the signal. Additionally, the SN74ALB16244DGVR supports fast propagation delays and transition times, which contributes to its ability to maintain signal integrity at high frequencies.

For enhanced reliability, the SN74ALB16244DGVR incorporates over-voltage protection and is characterized for operation from -40°C to 85°C, making it suitable for industrial applications. Texas Instruments' commitment to quality ensures that this buffer and line driver meets the rigorous standards required for professional-grade electronics.

In summary, the SN74ALB16244DGVR is a versatile, high-performance component that provides reliable interfacing solutions in a variety of digital systems. Its robust design, combined with advanced features, makes it an essential element for any application requiring high-speed data transfer and signal integrity.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess