EN
  • EN
  • DE

SN74AHCT574DWR

Part No SN74AHCT574DWR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AHCT
Packaging Reel - TR
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 115MHz
Max Propagation Delay @ V, Max CL 10.6ns @ 5V, 50pF
Current - Output High, Low 8mA, 8mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 4μA
Input Capacitance 3pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Win Source Part Number 1253666-SN74AHCT574DWR
Manufacturer Homepage www.ti.com
Family Name SN74AHCT574
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AHCT574DWR CAD Model

Description

SN74AHCT574DWR Octal Edge-Triggered D-Type Flip-Flops from Texas Instruments

The SN74AHCT574DWR is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed to offer both high-speed and low-power functionality for a wide range of digital applications. This device is part of the 'AHCT family, which is characterized by its use of advanced high-speed CMOS technology with TTL-compatible inputs.

Each flip-flop in the SN74AHCT574DWR has a direct clear input and an individual data input, as well as a common clock. The outputs of the flip-flops are non-inverting, providing a reliable and straightforward method for storing data. The device captures data on the rising edge of the clock, allowing for the synchronous operation of multiple flip-flops within a system, which is essential for maintaining data integrity in complex digital circuits.

The SN74AHCT574DWR comes in a wide-body SOIC package, identified by the suffix 'DWR', and is optimized for surface-mount technology, making it suitable for automated assembly processes. With its 20-pin configuration, it offers a compact solution for systems where board space is at a premium.

With a typical operating voltage range of 4.5V to 5.5V, this flip-flop is designed to interface with 5V TTL logic while maintaining the speed of CMOS technology. The device also features a balanced propagation delay and transition times, which contributes to its use in high-speed environments where timing is critical. Additionally, the SN74AHCT574DWR has a wide operating temperature range, making it suitable for industrial applications.

Key features of the SN74AHCT574DWR include:

  • Eight D-type flip-flops with clear
  • Edge-triggered clock inputs
  • Wide operating voltage range (4.5V to 5.5V)
  • High-speed, low-power CMOS technology
  • TTL-compatible inputs
  • Wide-body SOIC-20 package for surface-mounting
  • Industrial temperature range

Overall, the SN74AHCT574DWR is a versatile and reliable component, making it an excellent choice for digital systems requiring high-speed data storage, such as computers, communications equipment, and advanced microprocessor/microcontroller systems.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5070 $50.7000
245+ $0.4160 $101.9200
375+ $0.4030 $151.1250
515+ $0.3900 $200.8500
665+ $0.3770 $250.7050
890+ $0.3380 $300.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,819 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess