EN
  • EN
  • DE
  • IT

SN74AHCT574DW

Part No SN74AHCT574DW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 115MHz
Max Propagation Delay at V, Max CL 10.6ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 4μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Family Part Number 74AHCT574
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1253665-SN74AHCT574DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AHCT574DW CAD Model

Description

SN74AHCT574DW Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs

The SN74AHCT574DW from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit, designed for use in a wide range of digital applications. This device captures data on the rising edge of the clock signal and holds it until the next edge, making it ideal for implementing precise timing and control operations within digital systems.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 8
  • Output Type: 3-State
  • Propagation Delay Time: Fast propagation to meet high-speed requirements
  • Voltage - Supply: Designed to operate at a wide range of supply voltages (4.5V to 5.5V), making it suitable for interfacing with both 5V TTL and 3.3V CMOS logic levels.
  • Operating Temperature: -40°C to 85°C, ensuring reliability across various environmental conditions.
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-20

Product Description

The SN74AHCT574DW is housed in a 20-pin SOIC package, which is designed for space-efficient surface mount applications. The octal flip-flop features eight D-type flip-flops with 3-state outputs that can be used to interface with bus-organized systems. When the output enable (OE) is low, the device presents the stored data at the outputs. Conversely, when OE is high, the outputs are in a high-impedance state, which effectively isolates the flip-flops from the bus.

With its robust design, the SN74AHCT574DW ensures minimal propagation delay and reduced power consumption, making it a suitable choice for implementing memory registers, data storage, and data-transfer applications. The device operates with a typical clock frequency of MHz range, providing the speed needed for high-performance systems.

As a product of Texas Instruments, the SN74AHCT574DW benefits from the company's commitment to quality and reliability. It is a versatile component that can be utilized in various industries, including telecommunications, computing, and consumer electronics, where reliable data retention and high-speed operation are paramount.

Overall, the SN74AHCT574DW represents a blend of performance, power efficiency, and versatility, making it a top choice for designers and engineers looking to create reliable and efficient digital systems.

You May Also Be Interested in

ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5012 $50.1200
245+ $0.4113 $100.7685
380+ $0.3984 $151.3920
520+ $0.3856 $200.5120
675+ $0.3727 $251.5725
900+ $0.3342 $300.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,819 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess