EN
  • EN
  • DE

SN74AHCT540PW

Part No SN74AHCT540PW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Manufacturer Texas Instruments
Series 74AHCT
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74AHCT540
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-26422-5, SN74AHCT540PWE4-ND, SN74AHCT540PW-ND, SN74AHCT540PWG4-ND, SN74AHCT540PWG4, SN74AHCT540PWE4
Quantity per package 70
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896443-SN74AHCT540PW
Ultra Librarian 3D Model Ultra Librarian SN74AHCT540PW CAD Model

Description

Product Overview: SN74AHCT540PW by Texas Instruments

The SN74AHCT540PW is a high-quality octal buffer and line driver from the reputable electronics manufacturer, Texas Instruments. This integrated circuit is designed to provide a robust interface between two different voltage domains, featuring eight channels with inverted 3-state outputs. It is particularly useful in applications that require the driving of heavy loads with a high-speed, non-inverting buffer.

Key Features

  • Logic Family: The SN74AHCT540PW belongs to the AHCT family, which is characterized by its advanced high-speed CMOS technology. This logic family is compatible with TTL inputs, making it a versatile choice for interfacing with older logic families.
  • Operating Voltage: This device operates within a range of 4.5V to 5.5V, which is typical for 5V digital logic circuits. It ensures compatibility with standard power supply voltages used in digital systems.
  • Output Drive Capability: The device can source or sink up to 8 mA at 5V, providing sufficient current for most low-power applications while maintaining signal integrity.
  • Package Type: The SN74AHCT540PW is available in a 20-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint suitable for space-constrained applications.
  • Temperature Range: It can operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environmental conditions.

Applications

The SN74AHCT540PW is ideal for a wide range of applications, including:

  • Bus Interface Buffers
  • Signal Distribution and Transmission
  • Memory Address Drivers
  • Data Path Drivers
  • Control Logic Buffers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74AHCT540PW is no exception. It is manufactured under stringent conditions to ensure the highest levels of performance and reliability. Additionally, it is RoHS compliant, reflecting TI's dedication to environmental sustainability.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official Texas Instruments datasheet for the SN74AHCT540PW.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4656 $51.2160
265+ $0.3821 $101.2565
410+ $0.3701 $151.7410
560+ $0.3582 $200.5920
725+ $0.3463 $251.0675
970+ $0.3104 $301.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess