SN74AHCT1G14DBVT - Texas Instruments Single Schmitt-Trigger Inverter
The SN74AHCT1G14DBVT from Texas Instruments is a high-performance, single Schmitt-trigger inverter designed for use in a variety of digital electronics applications. This integrated circuit offers a compact, single-gate solution and comes in a small 5-pin SOT-23 package, which makes it ideal for space-constrained applications.
With its advanced silicon-gate CMOS technology, the SN74AHCT1G14DBVT provides a robust and reliable logic inverter function with Schmitt-trigger inputs. This feature allows the device to handle slow input transition rates with ease, providing a cleaner output signal, which is particularly beneficial in noisy environments or where input signals are not sharply defined.
The device operates over a broad VCC range of 4.5V to 5.5V, making it compatible with 5V systems and ensuring a high degree of flexibility for various design requirements. Its typical low power consumption and high-speed operation are hallmarks of Texas Instruments' commitment to efficiency and performance.
The SN74AHCT1G14DBVT is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. This temperature range makes it suitable for industrial, automotive, and consumer electronics applications.
Key features of the SN74AHCT1G14DBVT include:
- Logic Type: Inverter with Schmitt Trigger Input
- Package / Case: SOT-23-5
- Number of Circuits: 1
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature: -40°C to 85°C
- Output Current: ±8mA
- Propagation Delay Time: 8ns at 4.5V
Designers and engineers can leverage the SN74AHCT1G14DBVT for its excellent signal conditioning capabilities, enabling the creation of more stable and reliable digital systems. Whether it's used in microprocessor or microcontroller systems, data transmission, instrumentation, or any other application requiring a high-quality inverter with Schmitt-trigger input, this device from Texas Instruments is an excellent choice.
For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheets and product documentation.